58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes / ESD Suppressors 36V 5KW 5% UNI DO-214AB (SMC)
TVS DIODE, ESD PROTECTION, 36V, DO-214AB; Clamping Voltage Vc Max:58.1V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Operating Voltage:36V; Power Dissipation Pd:6.5W; Product Range:5.0SMDJ Series; Automotive Qualification RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ36ABBTR-ND | 5.0SMDJ36A | 64AH9773 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Esd Protection, 36V, Do-214Ab; Clamping Voltage Vc Max Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB |
| Peak Pulse Power | 5000 watts | ||
| VC | 58.1 volts | 58.1 volts | |
| VBR | 40 volts |