45.4V Clamp 110A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.4V Clamp 110A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.4V Clamp 110A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 28VWM 45.4VC DO214AB
TVS Diodes / ESD Suppressors 28V 5KW 5% BI DO-214AB (SMC)
DIO TVS VWM 28V 5kW BIDIR SMC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ28CABBCT-ND | 5.0SMDJ28CA | 5.0SMDJ28CA | 52AC9937 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Dio Tvs Vwm 28V 5Kw Bidir Smc Bourns |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 5000 watts | 5000 watts | ||
| VC | 45.4 volts | 45.4 volts |