24.4V Clamp 205A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
24.4V Clamp 205A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 15VWM 24.4VC DO214AB
TVS Diodes / ESD Suppressors 15V 5kW BIDIR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ15CA-HTR-ND | 5.0SMDJ15CA-H | 5.0SMDJ15CA-H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 (SMC) |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 24.4 volts | 24.4 volts |