58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
5.0SMDJ, DO-214AB, 36V, 58.1V, R
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-5.0SMDJ36CA/TR7TR-ND | 5.0SMDJ36CA/TR7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 58.1 volts | 58.1 volts |