Yageo USA TVS Diodes 5.0SMDJ15CA/TR13

Description
24.4V Clamp 205A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
24.4V Clamp 205A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-5.0SMDJ15CA/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 205A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

24.4V Clamp 205A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 13-5.0SMDJ15CA/TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 15VWM 24.4VC DO214AB

TVS DIODE 15VWM 24.4VC DO214AB

Buy Now Datasheet
TVS Diodes - 13-5.0SMDJ15CA/TR13CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 15VWM 24.4VC DO214AB

TVS DIODE 15VWM 24.4VC DO214AB

Buy Now Datasheet
TVS Protection Diode - 144-5.0SMDJ15CA/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-5.0SMDJ15CA/TR13
TVS Protection Diode 144-5.0SMDJ15CA/TR13
Trans Voltage Suppressor Diode, Product overview: 5.0SMDJ15CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ15CA/TR13 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: 5.0SMDJ15CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ15CA/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1361884-5.0SMDJ15CA/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1361884-5.0SMDJ15CA/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1361884-5.0SMDJ15CA/TR13
Win Source Part Number: 1361884-5.0SMDJ15CA/ TR13 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 42 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 5.0SMDJ Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 24.4V Current - Peak Pulse (10/1000µs): 205A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No

Win Source Part Number: 1361884-5.0SMDJ15CA/TR13
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 5.0SMDJ
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Current - Peak Pulse (10/1000µs): 205A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 13-5.0SMDJ15CA/TR13TR-ND 144-5.0SMDJ15CA/TR13 1361884-5.0SMDJ15CA/TR13
Product Name TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC
Peak Pulse Power 5000 watts 5000 watts
VC 24.4 volts 24.4 volts
Unlock Full Specs
to access all available technical data