292.1V Clamp 166.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
292.1V Clamp 166.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
292.1V Clamp 166.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 140VWM 292.1VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-5.0SMDJ140A-T7CT-ND | 5.0SMDJ140A-T7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMCJ) |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 292 volts | 292 volts |