The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Manufacturer: Littelfuse Inc.
Win Source Part Number: 763821-5.0SMDJ150CA
Series: 5.0SMDJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 150V
Current - Peak Pulse (10/1000μs): 20.6A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Family Name: 5.0SMDJ150CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 167V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 243V
Alternative Parts (Cross-Reference): TV50C151JB-G; 5.0SMLJ150CA-TP-HF; 5.0SMLJ150CA-TP;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Bidirectional TVS Diode, 5kW, 150V, SMC, Surface Mount Product overview: 5.0SMDJ150CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ150CA can be used for catalog matching and distributor lookup.
243V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
243V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
243V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 150VWM 243VC DO214AB
TVS Diodes / ESD Suppressors 5kW 150V 5% Bi-Directional
TVS DIODE, BIDIR, 150V, DO-214AB ROHS COMPLIANT: YES
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ150CA | 763821-5.0SMDJ150CA | 144-5.0SMDJ150CA | F10848DKR-ND | 5.0SMDJ150CA | 5.0SMDJ150CA | 67AH3780 |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS - TVS - Diodes - 5.0SMDJ150CA | SMD 150V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Bidir, 150V, Do-214Ab Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 243 volts | 243 volts | 243 volts | 243 volts | |||
| VBR | 167 to 185 volts | 167 volts | 167 volts | 167 volts | |||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts |