DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 40 50 58 59 60 61 62 63 64 65 66 67 68 69 70 80 90 100 110 120 130 150 200 250 300 350 400 417
Product Name Notes
10.3V Clamp 485.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
10.3V Clamp 485.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
103V Clamp 48.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
103V Clamp 48.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
103V Clamp 48.6A Ipp Tvs Diode Surface Mount SMC
11.2V Clamp 446.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
11.2V Clamp 446.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
113V Clamp 44.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
113V Clamp 44.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 44.3A Ipp Tvs Diode Surface Mount SMC
12.9V Clamp 387.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12.9V Clamp 387.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
121V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
121V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
121V Clamp 41.4A Ipp Tvs Diode Surface Mount SMC
126V Clamp 39.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
126V Clamp 39.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
126V Clamp 39.7A Ipp Tvs Diode Surface Mount SMC
12V Clamp 416.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12V Clamp 416.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
13.6V Clamp 367.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
13.6V Clamp 367.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
137V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
137V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
137V Clamp 36.5A Ipp Tvs Diode Surface Mount SMC
14.4V Clamp 347.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
14.4V Clamp 347.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
146V Clamp 34.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
146V Clamp 34.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
146V Clamp 34.3A Ipp Tvs Diode Surface Mount SMC
15.4V Clamp 324.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
15.4V Clamp 324.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
162V Clamp 30.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
177V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
18.2V Clamp 275A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
19.9V Clamp 252A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
193V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
209V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
21.5V Clamp 233A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
23.2V Clamp 216A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
24.4V Clamp 205A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
243V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
259V Clamp 19.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
26V Clamp 193A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
27.6V Clamp 181A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
275V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
29.2V Clamp 172A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
35.5V Clamp 141A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
42.1V Clamp 119A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
42.1V Clamp 119A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.4V Clamp 110A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
69.4V Clamp 64.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
69.4V Clamp 72.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
69.4V Clamp 72.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
69.4V Clamp 72.1A Ipp Tvs Diode Surface Mount SMC
69.4V Clamp 72A Ipp Tvs Diode Surface Mount SMC
72.7V Clamp 61.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount SMC
77.4V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
77.4V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
77.4V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
77.4V Clamp 64.7A Ipp Tvs Diode Surface Mount SMC
82.4V Clamp 54.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
82.4V Clamp 60.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
82.4V Clamp 60.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
82.4V Clamp 60.7A Ipp Tvs Diode Surface Mount SMC
87.1V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
87.1V Clamp 57.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
87.1V Clamp 57.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
87.1V Clamp 57.5A Ipp Tvs Diode Surface Mount SMC
9.2V Clamp 543.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
93.6V Clamp 48.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount SMC
96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount SMC
IC
LOW CLAMPING TVS 58V 5%BI DO-214
LOW CLAMPING TVS 60V 5%BI DO-214
LOW CLAMPING TVS 64V 5%BI DO-2
TRANSIENT VOLTAGE SUPPRESSOR PP
TVS 4.5KW 58V 5%BI DO-214AB TR13
TVS DIODE 10VWM 17VC DO214AB
TVS DIODE 11VWM 18.2VC DO214AB
TVS DIODE 12VWM 19.9VC DO214AB
TVS DIODE 13VWM 21.5VC DO214AB
TVS DIODE 14VWM 23.2VC DO214AB
TVS DIODE 15VWM 24.4VC DO214AB
TVS DIODE 16VWM 26VC DO214AB
TVS DIODE 17VWM 27.6VC DO214AB
TVS DIODE 180VWM 292VC DO214AB
TVS DIODE 18VWM 29.2VC DO214AB
TVS DIODE 190VWM 308VC DO214AB
TVS DIODE 19VWM 30.8VC DO214AB
TVS DIODE 200VWM 324VC DO214AB
TVS DIODE 20VWM 32.4VC DO214AB
TVS DIODE 220VWM 356VC DO214AB
TVS DIODE 22VWM 35.5VC DO214AB
TVS DIODE 24VWM 38.9VC DO214AB
TVS DIODE 250VWM 405VC DO214AB
TVS DIODE 26VWM 42.1VC DO214AB
TVS DIODE 28VWM 45.4VC DO214AB
TVS DIODE 300VWM 486VC DO214AB
TVS DIODE 30VWM 48.4VC DO214AB
TVS DIODE 33VWM 53.3VC DO214AB
TVS DIODE 350VWM 567VC DO214AB
TVS DIODE 36VWM 58.1VC DO214AB
TVS DIODE 400VWM 648VC DO214AB
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 43VWM 69.4VC DO214AB
TVS DIODE 440VWM 714VC DO214AB
TVS DIODE 45VWM 72.7VC DO214AB
TVS DIODE 48VWM 77.4VC DO214AB
TVS DIODE 51VWM 82.4VC DO214AB
TVS DIODE 54VWM 87.1VC DO214AB
TVS DIODE 58VWM 93.6VC DO214AB
TVS DIODE 6.5VWM 11.2V DO214AB
TVS DIODE 60VWM 96.8VC DO214AB
TVS DIODE 64VWM 103VC DO214AB
TVS DIODE 6VWM 10.3VC DO214AB
TVS DIODE 7.5VWM 12.9V DO214AB
TVS DIODE 70VWM 113VC DO214AB
TVS DIODE 75VWM 121VC DO214AB
TVS DIODE 78VWM 126VC DO214AB
TVS DIODE 7VWM 12VC DO214AB
TVS DIODE 8.5VWM 14.4V DO214AB
TVS DIODE 85VWM 137VC DO214AB
TVS DIODE 8VWM 13.6VC DO214AB
TVS DIODE 90VWM 146VC DO214AB
TVS DIODE 90VWM 146VC SMC
TVS DIODE 9VWM 15.4VC DO214AB

<< Prev Next >>