The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction
69.4V Clamp 72.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
69.4V Clamp 72.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
69.4V Clamp 72.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 43VWM 69.4VC DO214AB
TVS DIODE, UNIDIR, 43V, 5KW, SMC ROHS COMPLIANT: YES
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ43AS | 5.0SMDJ43ASCT-ND | 5.0SMDJ43AS | 39AK0307 |
| Product Name | Single Chip Design, 5000W | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 43V, 5Kw, Smc Rohs Compliant Littelfuse |
| VC | 69.4 volts | 69.4 volts | 69.4 volts | |
| VBR | 47.8 to 52.8 volts | 47.8 volts | 47.8 volts | |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) |