Manufacturer: Littelfuse Inc.
Win Source Part Number: 1005847-5.0SMDJ28CA-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 28V
Minimum Breakdown Voltage: 31.1V
Max Clamping Voltage: 45.4V
Peak Pulse Current(Ippm): 110A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
45.4V Clamp 110A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.4V Clamp 110A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.4V Clamp 110A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Trans Voltage Suppressor Diode, 5000W, 28V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 5.0SMDJ28CA-T7 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ28CA-T7 can be used for catalog matching and distributor lookup.
TVS DIODE 28VWM 45.4VC DO214AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1005847-5.0SMDJ28CA-T7 | 18-5.0SMDJ28CA-T7CT-ND | 144-5.0SMDJ28CA-T7 | 5.0SMDJ28CA-T7 |
| Product Name | TVS - TVS - Diodes - 5.0SMDJ28CA-T7 | TVS Diodes | 5000W 28V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) |
| VWM | 28 volts | |||
| IPPM | 110 amps | |||
| VC | 45.4 volts | 45.4 volts | 45.4 volts | |
| VBR | 31.1 volts | 31.1 volts | 31.1 volts |