Littelfuse, Inc. Single Chip Design, 5000W 5.0SMDJ33CAS

Description
The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction
Request a Quote
Description
The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5.0SMDJ33CAS is a unidirectional transient voltage suppression diode in a DO-214AB surface-mount package, designed to protect sensitive electronics from voltage transients caused by lightning and other events. It has a peak pulse power dissipation of 5000 W at 10/1000 μs waveform, a reverse standoff voltage of 33.0 V, and a clamping voltage of 53.3 V at a peak pulse current of 93.9 A. The device meets UL 497B standards as an Isolated Loop Circuit Protector, is RoHS compliant, and features a glass passivated chip junction with a typical failure mode of short under over-specified voltage or current. Operating temperature ranges from -65 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

The 5.0SMDJ33CAS is a unidirectional transient voltage suppression diode in a DO-214AB surface-mount package, designed to protect sensitive electronics from voltage transients caused by lightning and other events. It has a peak pulse power dissipation of 5000 W at 10/1000 μs waveform, a reverse standoff voltage of 33.0 V, and a clamping voltage of 53.3 V at a peak pulse current of 93.9 A. The device meets UL 497B standards as an Isolated Loop Circuit Protector, is RoHS compliant, and features a glass passivated chip junction with a typical failure mode of short under over-specified voltage or current. Operating temperature ranges from -65 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Single Chip Design, 5000W - 5.0SMDJ33CAS - Littelfuse, Inc.
Rosemont, IL, United States
Single Chip Design, 5000W
5.0SMDJ33CAS
Single Chip Design, 5000W 5.0SMDJ33CAS
The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction

The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction

Supplier's Site Datasheet
TVS Diodes - 5.0SMDJ33CASDKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ33CASCT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ33CASTR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-5.0SMDJ33CAS
TVS Protection Diode 144-5.0SMDJ33CAS
Trans Voltage Suppressor Diode, Product overview: 5.0SMDJ33CAS from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ33CAS can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: 5.0SMDJ33CAS from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ33CAS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1334760-5.0SMDJ33CAS - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334760-5.0SMDJ33CAS
Circuit Protection - TVS - Diodes 1334760-5.0SMDJ33CAS
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334760-5.0SMDJ33CAS Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: Telecom Standard Package: 3,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Voltage - Breakdown (Min): 36.7V Voltage - Clamping (Max) @ Ipp: 53.3V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 93.9A Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: DO-214AB, SMC ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: 5.0SMDJ33CASDKR,5.0S MDJ33CASCT,5.0SMDJ33 CASTR,-5.0SMDJ33CAS RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334760-5.0SMDJ33CAS
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Telecom
Standard Package: 3,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 93.9A
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: DO-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 5.0SMDJ33CASDKR,5.0SMDJ33CASCT,5.0SMDJ33CASTR,-5.0SMDJ33CAS
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5.0SMDJ33CAS - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5.0SMDJ33CAS
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5.0SMDJ33CAS
TVS DIODE 33VWM 53.3VC DO214AB

TVS DIODE 33VWM 53.3VC DO214AB

Supplier's Site
Tvs Diode, Bidir, 33V, 5Kw, Smc Rohs Compliant Littelfuse - 39AK0305 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 33V, 5Kw, Smc Rohs Compliant Littelfuse
39AK0305
Tvs Diode, Bidir, 33V, 5Kw, Smc Rohs Compliant Littelfuse 39AK0305
TVS DIODE, BIDIR, 33V, 5KW, SMC ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 33V, 5KW, SMC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5.0SMDJ33CAS 5.0SMDJ33CASDKR-ND 144-5.0SMDJ33CAS 1334760-5.0SMDJ33CAS 5.0SMDJ33CAS 39AK0305
Product Name Single Chip Design, 5000W TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 33V, 5Kw, Smc Rohs Compliant Littelfuse
RoHS Compliant RoHS RoHS RoHS RoHS
VC 53.3 volts 53.3 volts 53.3 volts 53.3 volts
VBR 36.7 to 40.6 volts 36.7 volts 36.7 volts 36.7 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data