TVS 5KW 150V 5% BI DO-214AB TR07 RoHS
Manufacturer: Littelfuse Inc.
Win Source Part Number: 856225-5.0SMDJ150CA-
Series: 5.0SMDJ
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.10.0080
Other Part Number: -5.0SMDJ150CA-T7, F11454CT, 5.0SMDJ150CA-T7-ND, F11454TR, F11454DKR
243V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
243V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
243V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Trans Voltage Suppressor Diode, 5000W, 150V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 5.0SMDJ150CA-T7 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ150CA-T7 can be used for catalog matching and distributor lookup.
TVS DIODE 150VWM 243VC DO214AB
TVS DIODE, 5KW, 150V, BIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Bidirection
TVS DIODE 150VWM 243VC DO214AB
TVS Diodes / ESD Suppressors 5kW 150V 5% Bi-Directional
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 552269 | 856225-5.0SMDJ150CA-T7 | F11454TR-ND | 144-5.0SMDJ150CA-T7 | 5.0SMDJ150CA-T7 | 26AH0777 | 5.0SMDJ150CA-T7 | 5.0SMDJ150CA-T7 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 5.0SMDJ150CA-T7 | TVS Diodes | 5000W 150V TVS Protection Diode | TVS Diodes | Tvs Diode, 5Kw, 150V, Bidir, Do-214Ab; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Configuration | Single | Single | ||||||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | DO-214AB | DO-214AB (SMCJ) | DO-214AB-2 (SMC) | ||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts | ||||
| VC | 243 volts | 243 volts | 243 volts | 243 volts |