DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 40 50 60 61 62 63 64 65 66 67 68 69 70 71 72 73 80 90 100 110 120 130 150 200 250 300 350 400 417
Product Name Notes
35.5V Clamp 140.85A Ipp Tvs Diode Through Hole R-6
35.5V Clamp 141A Ipp Tvs Diode Through Hole P600
35.5V Clamp 143.7A Ipp Tvs Diode Through Hole P600
35.5V Clamp Ipp Tvs Diode Through Hole R-6
37.28V Clamp Ipp Tvs Diode Through Hole P600
38.9V Clamp 128.53A Ipp Tvs Diode Through Hole R-6
38.9V Clamp 128A Ipp Tvs Diode Through Hole P600
38.9V Clamp 129A Ipp Tvs Diode Through Hole P600
38.9V Clamp 131.1A Ipp Tvs Diode Through Hole P600
38.9V Clamp Ipp Tvs Diode Through Hole R-6
39.4V Clamp 127A Ipp Tvs Diode Through Hole P600
40.85V Clamp Ipp Tvs Diode Through Hole P600
42.1V Clamp 118.76A Ipp Tvs Diode Through Hole R-6
42.1V Clamp 119A Ipp Tvs Diode Through Hole P600
42.1V Clamp 121.1A Ipp Tvs Diode Through Hole P600
42.1V Clamp Ipp Tvs Diode Through Hole R-6
425V Clamp 12A Ipp Tvs Diode Through Hole P600
425V Clamp Ipp Tvs Diode Through Hole R-6
43V Clamp 116A Ipp Tvs Diode Through Hole P600
44.21V Clamp Ipp Tvs Diode Through Hole P600
446.25V Clamp 12A Ipp Tvs Diode Through Hole P600
45.4V Clamp 110.13A Ipp Tvs Diode Through Hole R-6
45.4V Clamp 110A Ipp Tvs Diode Through Hole P600
45.4V Clamp 112.3A Ipp Tvs Diode Through Hole P600
45.4V Clamp 122.3A Ipp Tvs Diode Through Hole P600
46.6V Clamp 107A Ipp Tvs Diode Through Hole P600
47.67V Clamp Ipp Tvs Diode Through Hole P600
48.4V Clamp 103.31A Ipp Tvs Diode Through Hole R-6
48.4V Clamp 103A Ipp Tvs Diode Through Hole P600
48.4V Clamp 105.4A Ipp Tvs Diode Through Hole P600
48.4V Clamp Ipp Tvs Diode Through Hole R-6
50.82V Clamp Ipp Tvs Diode Through Hole P600
50V Clamp 100A Ipp Tvs Diode Through Hole P600
53.3V Clamp 93.81A Ipp Tvs Diode Through Hole R-6
53.3V Clamp 93.8A Ipp Tvs Diode Through Hole P600
53.3V Clamp 94A Ipp Tvs Diode Through Hole P600
53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600
53.3V Clamp Ipp Tvs Diode Through Hole R-6
53.5V Clamp 93.5A Ipp Tvs Diode Through Hole P600
55.97V Clamp Ipp Tvs Diode Through Hole P600
58.1V Clamp 85A Ipp Tvs Diode Through Hole P600
58.1V Clamp 86.06A Ipp Tvs Diode Through Hole R-6
58.1V Clamp 86.1A Ipp Tvs Diode Through Hole P600
58.1V Clamp 87.8A Ipp Tvs Diode Through Hole P600
58.1V Clamp Ipp Tvs Diode Through Hole R-6
585V Clamp 8.7A Ipp Tvs Diode Through Hole P600
59V Clamp 84.7A Ipp Tvs Diode Through Hole P600
5KP22CA-AQ
5KP33CA-AQ
5KP45CA-AQ
61.01V Clamp Ipp Tvs Diode Through Hole P600
64.3V Clamp 77.8A Ipp Tvs Diode Through Hole P600
64.5V Clamp 77.52A Ipp Tvs Diode Through Hole R-6
64.5V Clamp 77.5A Ipp Tvs Diode Through Hole P600
64.5V Clamp 78A Ipp Tvs Diode Through Hole P600
64.5V Clamp 79.1A Ipp Tvs Diode Through Hole P600
64.5V Clamp Ipp Tvs Diode Through Hole R-6
67.73V Clamp Ipp Tvs Diode Through Hole P600
69.4V Clamp 72.05A Ipp Tvs Diode Through Hole R-6
69.4V Clamp 72A Ipp Tvs Diode Through Hole P600
69.4V Clamp 73.5A Ipp Tvs Diode Through Hole P600
69.4V Clamp Ipp Tvs Diode Through Hole R-6
71.4V Clamp 70A Ipp Tvs Diode Through Hole P600
72.7V Clamp 68.78A Ipp Tvs Diode Through Hole R-6
72.7V Clamp 68.8A Ipp Tvs Diode Through Hole P600
72.7V Clamp 69A Ipp Tvs Diode Through Hole P600
72.7V Clamp 70.2A Ipp Tvs Diode Through Hole P600
72.7V Clamp Ipp Tvs Diode Through Hole R-6
72.87V Clamp Ipp Tvs Diode Through Hole P600
76.34V Clamp Ipp Tvs Diode Through Hole P600
76.7V Clamp 65.2A Ipp Tvs Diode Through Hole P600
77.4V Clamp 64.6A Ipp Tvs Diode Through Hole P600
77.4V Clamp 64.6A Ipp Tvs Diode Through Hole R-6
77.4V Clamp 65.9A Ipp Tvs Diode Through Hole P600
77.4V Clamp 65A Ipp Tvs Diode Through Hole P600
77.4V Clamp Ipp Tvs Diode Through Hole R-6
80.3V Clamp 62.3A Ipp Tvs Diode Through Hole P600
81.27V Clamp Ipp Tvs Diode Through Hole P600
85.5V Clamp 58.5A Ipp Tvs Diode Through Hole P600
9.2V Clamp 543.48A Ipp Tvs Diode Through Hole R-6
9.2V Clamp 543A Ipp Tvs Diode Through Hole P600
9.2V Clamp 554.3A Ipp Tvs Diode Through Hole P600
9.2V Clamp Ipp Tvs Diode Through Hole R-6
9.66V Clamp Ipp Tvs Diode Through Hole P600
IC
TVS DIODE 22VWM 35.5VC P600
TVS DIODE 22VWM 35.5VC R6
TVS DIODE 24VWM 38.9VC P-600
TVS DIODE 24VWM 38.9VC P600
TVS DIODE 250VWM 425VC P600
TVS DIODE 250VWM 425VC R6
TVS DIODE 26VWM 42.1VC P600
TVS DIODE 28VWM 45.4VC P600
TVS DIODE 28VWM 45.4VC R6
TVS DIODE 300VWM 486VC R6
TVS DIODE 300VWM 503VC P600
TVS DIODE 30VWM 48.4VC P600
TVS DIODE 30VWM 53.5VC P600
TVS DIODE 33VWM 53.3VC P600
TVS DIODE 33VWM 59VC P600
TVS DIODE 350VWM 567VC R6
TVS DIODE 36VWM 58.1VC P-600
TVS DIODE 36VWM 58.1VC P600
TVS DIODE 400VWM 648VC R6
TVS DIODE 40VWM 64.5VC P-600
TVS DIODE 40VWM 64.5VC P600
TVS DIODE 43VWM 69.4VC P-600
TVS DIODE 43VWM 69.4VC P600
TVS DIODE 440VWM 713VC R6
TVS DIODE 45VWM 72.7VC P-600
TVS DIODE 45VWM 72.7VC P600
TVS DIODE 48VWM 77.4VC P-600
TVS DIODE 48VWM 77.4VC P600
TVS DIODE 5VWM 9.2VC P600
TVS, P600, 175C, 5000W, 24V,
TVS, P600, 175C, 5000W, 28V,

<< Prev Next >>