45.4V Clamp 110A Ipp Tvs Diode Surface Mount SMC
45.4V Clamp 110A Ipp Tvs Diode Surface Mount SMC
45.4V Clamp 110A Ipp Tvs Diode Surface Mount SMC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-5-0SMDJ28AHCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts |
| VC | 45.4 volts |