DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
10
20
30
40
50
60
61
62
63
64
65
66
67
68
69
70
71
72
80
90
100
110
120
130
150
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 21.5V Clamp 232.56A Ipp Tvs Diode Through Hole R-6 | |
| 21.5V Clamp 232A Ipp Tvs Diode Through Hole P600 | |
| 21.5V Clamp 233A Ipp Tvs Diode Through Hole P600 | |
| 21.5V Clamp 237.2A Ipp Tvs Diode Through Hole P600 | |
| 21.5V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 22.58V Clamp Ipp Tvs Diode Through Hole P600 | |
| 23.2V Clamp 215.52A Ipp Tvs Diode Through Hole R-6 | |
| 23.2V Clamp 215A Ipp Tvs Diode Through Hole P600 | |
| 23.2V Clamp 216A Ipp Tvs Diode Through Hole P600 | |
| 23.2V Clamp 219.8A Ipp Tvs Diode Through Hole P600 | |
| 23.2V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 23.8V Clamp 210A Ipp Tvs Diode Through Hole P600 | |
| 24.36V Clamp Ipp Tvs Diode Through Hole P600 | |
| 24.4V Clamp 204.92A Ipp Tvs Diode Through Hole R-6 | |
| 24.4V Clamp 205A Ipp Tvs Diode Through Hole P600 | |
| 24.4V Clamp 206A Ipp Tvs Diode Through Hole P600 | |
| 24.4V Clamp 209A Ipp Tvs Diode Through Hole P600 | |
| 24.4V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 243V Clamp 20.58A Ipp Tvs Diode Through Hole R-6 | |
| 243V Clamp 20.6A Ipp Tvs Diode Through Hole P600 | |
| 243V Clamp 21A Ipp Tvs Diode Through Hole P600 | |
| 243V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 25.62V Clamp Ipp Tvs Diode Through Hole P600 | |
| 25.8V Clamp 194A Ipp Tvs Diode Through Hole P600 | |
| 255.15V Clamp Ipp Tvs Diode Through Hole P600 | |
| 259V Clamp 19.31A Ipp Tvs Diode Through Hole R-6 | |
| 259V Clamp 19.3A Ipp Tvs Diode Through Hole P600 | |
| 259V Clamp 19.7A Ipp Tvs Diode Through Hole P600 | |
| 259V Clamp 19A Ipp Tvs Diode Through Hole P600 | |
| 259V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 26.9V Clamp 186A Ipp Tvs Diode Through Hole P600 | |
| 268V Clamp 18.7A Ipp Tvs Diode Through Hole P600 | |
| 26V Clamp 192.31A Ipp Tvs Diode Through Hole R-6 | |
| 26V Clamp 192A Ipp Tvs Diode Through Hole P600 | |
| 26V Clamp 196.2A Ipp Tvs Diode Through Hole P600 | |
| 26V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 27.3V Clamp Ipp Tvs Diode Through Hole P600 | |
| 27.6V Clamp 181.16A Ipp Tvs Diode Through Hole R-6 | |
| 27.6V Clamp 181A Ipp Tvs Diode Through Hole P600 | |
| 27.6V Clamp 184.8A Ipp Tvs Diode Through Hole P600 | |
| 27.6V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 271.95V Clamp Ipp Tvs Diode Through Hole P600 | |
| 275V Clamp 18.18A Ipp Tvs Diode Through Hole R-6 | |
| 275V Clamp 18.2A Ipp Tvs Diode Through Hole P600 | |
| 275V Clamp 18.5A Ipp Tvs Diode Through Hole P600 | |
| 275V Clamp 18A Ipp Tvs Diode Through Hole P600 | |
| 275V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 28.8V Clamp 174A Ipp Tvs Diode Through Hole P600 | |
| 28.98V Clamp Ipp Tvs Diode Through Hole P600 | |
| 287V Clamp 17.4A Ipp Tvs Diode Through Hole P600 | |
| 288.75V Clamp Ipp Tvs Diode Through Hole P600 | |
| 29.2V Clamp 171.23A Ipp Tvs Diode Through Hole R-6 | |
| 29.2V Clamp 171A Ipp Tvs Diode Through Hole P600 | |
| 29.2V Clamp 172A Ipp Tvs Diode Through Hole P600 | |
| 29.2V Clamp 174.7A Ipp Tvs Diode Through Hole P600 | |
| 29.2V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 291.6V Clamp 17.15A Ipp Tvs Diode Through Hole R-6 | |
| 292V Clamp 17.5A Ipp Tvs Diode Through Hole P600 | |
| 292V Clamp 17A Ipp Tvs Diode Through Hole P600 | |
| 292V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 30.5V Clamp 164A Ipp Tvs Diode Through Hole P600 | |
| 30.66V Clamp Ipp Tvs Diode Through Hole P600 | |
| 304V Clamp 16.4A Ipp Tvs Diode Through Hole P600 | |
| 306.6V Clamp Ipp Tvs Diode Through Hole P600 | |
| 307.8V Clamp 16.24A Ipp Tvs Diode Through Hole R-6 | |
| 308V Clamp 16A Ipp Tvs Diode Through Hole P600 | |
| 310V Clamp 16.5A Ipp Tvs Diode Through Hole P600 | |
| 310V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 32.2V Clamp 155A Ipp Tvs Diode Through Hole P600 | |
| 32.4V Clamp 154.32A Ipp Tvs Diode Through Hole R-6 | |
| 32.4V Clamp 154A Ipp Tvs Diode Through Hole P600 | |
| 32.4V Clamp 157.4A Ipp Tvs Diode Through Hole P600 | |
| 32.4V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 323V Clamp 15.5A Ipp Tvs Diode Through Hole P600 | |
| 324V Clamp 15A Ipp Tvs Diode Through Hole P600 | |
| 325.5V Clamp Ipp Tvs Diode Through Hole P600 | |
| 328V Clamp 15.2A Ipp Tvs Diode Through Hole P600 | |
| 329.2V Clamp 15.5A Ipp Tvs Diode Through Hole P600 | |
| 329.2V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 329V Clamp 15.5A Ipp Tvs Diode Through Hole P600 | |
| 34.02V Clamp Ipp Tvs Diode Through Hole P600 | |
| 340V Clamp 15A Ipp Tvs Diode Through Hole P600 | |
| 344V Clamp 14.5A Ipp Tvs Diode Through Hole P600 | |
| 345.66V Clamp Ipp Tvs Diode Through Hole P600 | |
| 349.5V Clamp 14.6A Ipp Tvs Diode Through Hole P600 | |
| 349.5V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 35.5V Clamp 143.7A Ipp Tvs Diode Through Hole P600 | |
| 35.8V Clamp 140A Ipp Tvs Diode Through Hole P600 | |
| 356V Clamp 14A Ipp Tvs Diode Through Hole P600 | |
| 364V Clamp 13.7A Ipp Tvs Diode Through Hole P600 | |
| 366.98V Clamp Ipp Tvs Diode Through Hole P600 | |
| 37.28V Clamp Ipp Tvs Diode Through Hole P600 | |
| 371.1V Clamp 13.7A Ipp Tvs Diode Through Hole P600 | |
| 371.1V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 371V Clamp 13.7A Ipp Tvs Diode Through Hole P600 | |
| 389.66V Clamp Ipp Tvs Diode Through Hole P600 | |
| 5000W TVS R-6 | |
| 5KP15CA-AQ | |
| IC | |
| TVS DIODE 13VWM 21.5VC P600 | |
| TVS DIODE 13VWM 21.5VC R6 | |
| TVS DIODE 14VWM 23.2VC P-600 | |
| TVS DIODE 14VWM 23.2VC P600 | |
| TVS DIODE 14VWM 23.2VC R6 | |
| TVS DIODE 150VWM 243VC P600 | |
| TVS DIODE 15VWM 24.4VC P600 | |
| TVS DIODE 160VWM 259VC P600 | |
| TVS DIODE 16VWM 26VC P-600 | |
| TVS DIODE 16VWM 26VC P600 | |
| TVS DIODE 170VWM 275VC P600 | |
| TVS DIODE 170VWM 275VC R6 | |
| TVS DIODE 17VWM 27.6VC P-600 | |
| TVS DIODE 17VWM 27.6VC P600 | |
| TVS DIODE 17VWM 27.6VC R6 | |
| TVS DIODE 180VWM 292VC P600 | |
| TVS DIODE 188VWM 328VC P600 | |
| TVS DIODE 18VWM 29.2VC P-600 | |
| TVS DIODE 18VWM 29.2VC P600 | |
| TVS DIODE 190VWM 310VC P600 | |
| TVS DIODE 200VWM 329.2VC P600 | |
| TVS DIODE 20VWM 32.4VC P-600 | |
| TVS DIODE 20VWM 32.4VC P600 | |
| TVS DIODE 210VWM 349.5VC P600 | |
| TVS DIODE 220VWM 371.1VC P600 | |
| TVS DIODE 22VWM 35.5VC P-600 | |
| TVS DIODE 22VWM 35.5VC P600 | |
| TVS, P600, 175C, 5000W, 20V, |
| << Prev | Next >> |