48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 30VWM 48.4VC DO214AB
DIO TVS VWM 30V 5kW BIDIR SMC AEC-Q
TVS DIODE 30VWM 48.4VC SMC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-5.0SMDJ30CA-QCT-ND | 67AC7020 | 5.0SMDJ30CA-Q |
| Product Name | TVS Diodes | Dio Tvs Vwm 30V 5Kw Bidir Smc Aec-Q Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 48.4 volts | 48.4 volts |