DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
10
20
30
40
50
52
53
54
55
56
57
58
59
60
61
62
63
64
70
80
90
100
110
120
150
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 162V Clamp 18.5A Ipp Tvs Diode Through Hole P600 | |
| 162V Clamp 18.6A Ipp Tvs Diode Through Hole P600 | |
| 17.85V Clamp 176.5A Ipp Tvs Diode Through Hole P600 | |
| 170.1V Clamp 18.5A Ipp Tvs Diode Through Hole P600 | |
| 177V Clamp 16.8A Ipp Tvs Diode Through Hole P600 | |
| 177V Clamp 16.9A Ipp Tvs Diode Through Hole P600 | |
| 17V Clamp 176.4A Ipp Tvs Diode Through Hole P600 | |
| 17V Clamp 176.5A Ipp Tvs Diode Through Hole P600 | |
| 18.2V Clamp 164.8A Ipp Tvs Diode Through Hole P600 | |
| 18.2V Clamp 184.8A Ipp Tvs Diode Through Hole P600 | |
| 185.85V Clamp 16.9A Ipp Tvs Diode Through Hole P600 | |
| 19.11V Clamp 164.8A Ipp Tvs Diode Through Hole P600 | |
| 19.9V Clamp 150.6A Ipp Tvs Diode Through Hole P600 | |
| 19.9V Clamp 150.8A Ipp Tvs Diode Through Hole P600 | |
| 193V Clamp 15.5A Ipp Tvs Diode Through Hole P600 | |
| 193V Clamp 15.6A Ipp Tvs Diode Through Hole P600 | |
| 20.9V Clamp 150.8A Ipp Tvs Diode Through Hole P600 | |
| 202.65V Clamp 15.5A Ipp Tvs Diode Through Hole P600 | |
| 209V Clamp 14.4A Ipp Tvs Diode Through Hole P600 | |
| 21.5V Clamp 139.4A Ipp Tvs Diode Through Hole P600 | |
| 21.5V Clamp 139.5A Ipp Tvs Diode Through Hole P600 | |
| 219.45V Clamp 14.4A Ipp Tvs Diode Through Hole P600 | |
| 22.58V Clamp 139.5A Ipp Tvs Diode Through Hole P600 | |
| 23.2V Clamp 129.3A Ipp Tvs Diode Through Hole P600 | |
| 23.2V Clamp 129.4A Ipp Tvs Diode Through Hole P600 | |
| 24.36V Clamp 129.3A Ipp Tvs Diode Through Hole P600 | |
| 24.4V Clamp 123A Ipp Tvs Diode Through Hole P600 | |
| 243V Clamp 12.3A Ipp Tvs Diode Through Hole P600 | |
| 243V Clamp 12.4A Ipp Tvs Diode Through Hole P600 | |
| 25.62V Clamp 123A Ipp Tvs Diode Through Hole P600 | |
| 255.15V Clamp 12.3A Ipp Tvs Diode Through Hole P600 | |
| 259V Clamp 11.6A Ipp Tvs Diode Through Hole P600 | |
| 26V Clamp 115.4A Ipp Tvs Diode Through Hole P600 | |
| 26V Clamp 115A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 26V Clamp 115A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 27.3V Clamp 115.4A Ipp Tvs Diode Through Hole P600 | |
| 27.6V Clamp 109A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 27.6V Clamp 109A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 271.95V Clamp 11.6A Ipp Tvs Diode Through Hole P600 | |
| 28.8V Clamp 104A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 29.2V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 29.2V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 30.5V Clamp 98.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 32.2V Clamp 93.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 35.8V Clamp 83.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 39.4V Clamp 76.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 43V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 46.6V Clamp 64.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 50V Clamp 60A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 53.5V Clamp 56.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 59V Clamp 50.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 64.3V Clamp 46.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 71.4V Clamp 42A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 76.7V Clamp 39.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| Bridge Rectifier Single Phase Standard 100V Through Hole KBPM | |
| Bridge Rectifier Single Phase Standard 200V Through Hole KBPM | |
| Bridge Rectifier Single Phase Standard 400V Through Hole KBPM | |
| Bridge Rectifier Single Phase Standard 50V Through Hole KBPM | |
| Bridge Rectifier Single Phase Standard 600V Through Hole KBPM | |
| Bridge Rectifier Single Phase Standard 800V Through Hole KBPM | |
| DIODE, TVS, BI-DIR, 3KW, 100V, 5 | |
| DIODE, TVS, BI-DIR, 3KW, 12V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 13V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 15V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 16V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 18V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 20V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 22V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 24V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 27V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 30V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 33V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 36V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 39V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 43V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 47V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 51V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 56V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 62V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 68V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 75V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 82V, 5% | |
| DIODE, TVS, BI-DIR, 3KW, 91V, 5% | |
| DIODE, TVS, UNI-DIR, 3KW, 12V, 5 | |
| DIODE, TVS, UNI-DIR, 3KW, 13V, 5 | |
| DIODE, TVS, UNI-DIR, 3KW, 15V, 5 | |
| DIODE, TVS, UNI-DIR, 3KW, 16V, 5 | |
| DIODE, TVS, UNI-DIR, 3KW, 18V, 5 | |
| DIODE, TVS, UNI-DIR, 3KW, 20V, 5 | |
| DIODE, TVS, UNI-DIR, 3KW, 22V, 5 | |
| DIODE, TVS, UNI-DIR, 3KW, 24V, 5 | |
| TVS DIODE 100VWM 162VC P600 | |
| TVS DIODE 100VWM 162VC R6 | |
| TVS DIODE 10VWM 17VC P600 | |
| TVS DIODE 10VWM 17VC R6 | |
| TVS DIODE 110VWM 177VC P600 | |
| TVS DIODE 110VWM 177VC R6 | |
| TVS DIODE 11VWM 18.2VC P600 | |
| TVS DIODE 11VWM 18.2VC R6 | |
| TVS DIODE 120VWM 193VC P600 | |
| TVS DIODE 120VWM 193VC R6 | |
| TVS DIODE 12VWM 19.9VC P600 | |
| TVS DIODE 12VWM 19.9VC R6 | |
| TVS DIODE 130VWM 209VC P600 | |
| TVS DIODE 130VWM 209VC R6 | |
| TVS DIODE 13VWM 21.5VC P600 | |
| TVS DIODE 13VWM 21.5VC R6 | |
| TVS DIODE 140VWM 227VC R6 | |
| TVS DIODE 14VWM 23.2VC P600 | |
| TVS DIODE 14VWM 23.2VC R6 | |
| TVS DIODE 150VWM 243VC P600 | |
| TVS DIODE 150VWM 243VC R6 | |
| TVS DIODE 15VWM 24.4VC P600 | |
| TVS DIODE 15VWM 24.4VC R6 | |
| TVS DIODE 160VWM 259VC P600 | |
| TVS DIODE 160VWM 259VC R6 | |
| TVS DIODE 16VWM 26VC P600 | |
| TVS DIODE 16VWM 26VC R6 | |
| TVS DIODE 20VWM 32.4VC DO214AB | |
| TVS DIODE 24VWM 38.9VC DO214AB | |
| TVS DIODE 33VWM 53.3VC DO214AB |
| << Prev | Next >> |