5000W, 50.3V, 5%, UNIDIRECTIONAL Product overview: 5.0SMDJ43A from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 50.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 50.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ43A can be used for catalog matching and distributor lookup.
TVS DIODE 43VWM 69.4VC DO214AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-5.0SMDJ43A | 1801-5.0SMDJ43ATR-ND |
| Product Name | 5000W 50.3V TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | |
| Package | Tape & Reel (TR) | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts | 5000 watts |