58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount SMC
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount SMC
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount SMC
TVS,5.0SMDJ SERIES, 36V OPER., UNI-DIR. / T&R
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 283-5-0SMDJ36ADKR-ND | 49AJ4724 |
| Product Name | TVS Diodes | Tvs,5.0Smdj Series, 36V Oper., Uni-Dir. / T&r Eaton Bussmann |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 5000 watts |