The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794715-5.0SMDJ17CA
Series: 5.0SMDJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17V
Current - Peak Pulse (10/1000μs): 181A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Family Name: 5.0SMDJ17CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 18.9V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 27.6V
Alternative Parts (Cross-Reference): 5.0SMLJ 17CAHE3-TP; ATV50C170JB-HF; SMCJ17C/1T; SMCJ17C/9C;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
27.6V Clamp 181A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.6V Clamp 181A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.6V Clamp 181A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS Diodes / ESD Suppressors 5kW 17V 5% Bi-Directional
TVS DIODE 17VWM 27.6VC DO214AB
TVS DIODE, BIDIR, 17V, SMC; Product Range:5.0SMDJ Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ17CA | 794715-5.0SMDJ17CA | F6611CT-ND | 5.0SMDJ17CA | 5.0SMDJ17CA | 27AK1676 |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS - TVS - Diodes - 5.0SMDJ17CA | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 17V, Smc; Product Range Littelfuse |
| VC | 27.6 volts | 27.6 volts | 27.6 volts | 27.6 volts | ||
| VBR | 18.9 to 20.9 volts | 18.9 volts | 18.9 volts | 18.9 volts | 18.9 volts | |
| Configuration | Single | Single | ||||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |