64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Trans Voltage Suppressor Diode, 5000W, 40V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 5.0SMDJ40A-T7 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 40V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 40V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ40A-T7 can be used for catalog matching and distributor lookup.
TVS DIODE 40VWM 64.5VC DO214AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ40A-T7CT-ND | 144-5.0SMDJ40A-T7 | 5.0SMDJ40A-T7 |
| Product Name | TVS Diodes | 5000W 40V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |
| VC | 64.5 volts | 64.5 volts |