292V Clamp 17.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
292V Clamp 17.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
292V Clamp 17.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
5.0SMDJ, DO-214AB, 180V, 292V, R
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-5.0SMDJ180CA/TR13DKR-ND | 5.0SMDJ180CA/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 292 volts | 292 volts |