DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
10
20
30
40
50
59
60
61
62
63
64
65
66
67
68
69
70
71
80
90
100
110
120
130
150
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 103V Clamp 48.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 113V Clamp 44.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 121V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 126V Clamp 39.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 137V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 146V Clamp 34.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 162V Clamp 30.86A Ipp Tvs Diode Through Hole R-6 | |
| 162V Clamp 30.9A Ipp Tvs Diode Through Hole P600 | |
| 162V Clamp 31.5A Ipp Tvs Diode Through Hole P600 | |
| 162V Clamp 31A Ipp Tvs Diode Through Hole P600 | |
| 162V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 17.85V Clamp Ipp Tvs Diode Through Hole P600 | |
| 170.1V Clamp Ipp Tvs Diode Through Hole P600 | |
| 177V Clamp 28.25A Ipp Tvs Diode Through Hole R-6 | |
| 177V Clamp 28.2A Ipp Tvs Diode Through Hole P600 | |
| 177V Clamp 28.8A Ipp Tvs Diode Through Hole P600 | |
| 177V Clamp 28A Ipp Tvs Diode Through Hole P600 | |
| 177V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 179V Clamp 27.9A Ipp Tvs Diode Through Hole P600 | |
| 17V Clamp 294.12A Ipp Tvs Diode Through Hole R-6 | |
| 17V Clamp 294.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 17V Clamp 294A Ipp Tvs Diode Through Hole P600 | |
| 17V Clamp 300A Ipp Tvs Diode Through Hole P600 | |
| 17V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 17V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 18.2V Clamp 274.73A Ipp Tvs Diode Through Hole R-6 | |
| 18.2V Clamp 274A Ipp Tvs Diode Through Hole P600 | |
| 18.2V Clamp 275A Ipp Tvs Diode Through Hole P600 | |
| 18.2V Clamp 280.2A Ipp Tvs Diode Through Hole P600 | |
| 18.2V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 18.8V Clamp 266A Ipp Tvs Diode Through Hole P600 | |
| 185.85V Clamp Ipp Tvs Diode Through Hole P600 | |
| 19.11V Clamp Ipp Tvs Diode Through Hole P600 | |
| 19.9V Clamp 251.26A Ipp Tvs Diode Through Hole R-6 | |
| 19.9V Clamp 251.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 19.9V Clamp 251A Ipp Tvs Diode Through Hole P600 | |
| 19.9V Clamp 256.3A Ipp Tvs Diode Through Hole P600 | |
| 19.9V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 19.9V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 193V Clamp 20A Ipp Tvs Diode Through Hole P600 | |
| 193V Clamp 25.91A Ipp Tvs Diode Through Hole R-6 | |
| 193V Clamp 25.9A Ipp Tvs Diode Through Hole P600 | |
| 193V Clamp 26.4A Ipp Tvs Diode Through Hole P600 | |
| 193V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 196V Clamp 25.5A Ipp Tvs Diode Through Hole P600 | |
| 20.1V Clamp 249A Ipp Tvs Diode Through Hole P600 | |
| 20.9V Clamp Ipp Tvs Diode Through Hole P600 | |
| 202.65V Clamp Ipp Tvs Diode Through Hole P600 | |
| 209V Clamp 23.92A Ipp Tvs Diode Through Hole R-6 | |
| 209V Clamp 23.9A Ipp Tvs Diode Through Hole P600 | |
| 209V Clamp 24.4A Ipp Tvs Diode Through Hole P600 | |
| 209V Clamp 24A Ipp Tvs Diode Through Hole P600 | |
| 209V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 21.5V Clamp 233A Ipp Tvs Diode Through Hole P600 | |
| 21.5V Clamp 237.2A Ipp Tvs Diode Through Hole P600 | |
| 21.5V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 213V Clamp 23.5A Ipp Tvs Diode Through Hole P600 | |
| 219.45V Clamp Ipp Tvs Diode Through Hole P600 | |
| 22.58V Clamp Ipp Tvs Diode Through Hole P600 | |
| 22V Clamp 227A Ipp Tvs Diode Through Hole P600 | |
| 231V Clamp 21.6A Ipp Tvs Diode Through Hole P600 | |
| 26V Clamp 192.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 26V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 27.6V Clamp 181.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 27.6V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 29.2V Clamp 171.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 29.2V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 30V, 5.5A, DPAK, DIODE SCHOTTKY | |
| 32.4V Clamp 154.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 32.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 35.5V Clamp 140.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 35.5V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 38.9V Clamp 128.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 38.9V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 42.1V Clamp 118.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 42.1V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 45.4V Clamp 110.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 45.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 48.4V Clamp 103.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 48.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 53.3V Clamp 93.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 53.3V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 58.1V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 64.5V Clamp 77.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 64.5V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 69.4V Clamp 72A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 69.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 77.4V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 82.4V Clamp 60.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 87.1V Clamp 57.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| Diode Array 1 Pair Common Cathode Schottky 30V 25A Through Hole TO-247-3 | |
| Diode Schottky 100V 5.5A Surface Mount D-PAK (TO-252AA) | |
| Diode Schottky 100V Surface Mount DPAK | |
| Diode Schottky 20V 1A Surface Mount DO-214AA | |
| Diode Schottky 30V 1A Surface Mount DO-214AA | |
| Diode Schottky 30V 3A Surface Mount DO-214AB | |
| DIODE SCHOTTKY 30V 5.5A DPAK | |
| Diode Schottky 30V 5.5A Surface Mount D-PAK (TO-252AA) | |
| Diode Schottky 30V 60A Stud Mount DO-5 | |
| Diode Schottky 35V 60A Stud Mount DO-5 | |
| Diode Schottky 40V 1A Surface Mount DO-214AA | |
| Diode Schottky 40V 3A Surface Mount DO-214AB | |
| Diode Schottky 40V 3A Surface Mount SMCJ (DO-214AB) | |
| Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA) | |
| Diode Schottky 40V 60A Stud Mount DO-5 | |
| Diode Schottky 45V 60A Stud Mount DO-5 | |
| Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA) | |
| Diode Schottky 60V 5.5A Surface Mount DPAK | |
| Diode Standard 600V 11140A Chassis Mount E-EUPEC-0 | |
| IC | |
| NTC THERMISTORS 5OHMS 2AMPS CLIN | |
| NTC THERMISTORS 5OHMS 3AMPS CLIN | |
| NTC THERMISTORS 5OHMS 3AMPS STRA | |
| NTC THERMISTORS 5OHMS 4AMPS CLIN | |
| NTC THERMISTORS 5OHMS 4AMPS STRA | |
| NTC THERMISTORS 5OHMS 5AMPS CLIN | |
| NTC THERMISTORS 5OHMS 6AMPS CLIN | |
| NTC THERMISTORS 5OHMS 6AMPS STRA | |
| NTC THERMISTORS 5OHMS 8AMPS CLIN | |
| Transient Voltage Suppressor | |
| TVS DIODE 100VWM 162VC P-600 | |
| TVS DIODE 100VWM 162VC P600 | |
| TVS DIODE 10VWM 17VC P-600 | |
| TVS DIODE 10VWM 17VC P600 | |
| TVS DIODE 110VWM 177VC P-600 | |
| TVS DIODE 110VWM 177VC P600 | |
| TVS DIODE 11VWM 18.2VC P-600 | |
| TVS DIODE 11VWM 18.2VC P600 | |
| TVS DIODE 11VWM 18.2VC R6 | |
| TVS DIODE 120VWM 193VC P-600 | |
| TVS DIODE 120VWM 193VC P600 | |
| TVS DIODE 12VWM 19.9VC DO214AB | |
| TVS DIODE 12VWM 19.9VC P-600 | |
| TVS DIODE 12VWM 19.9VC P600 | |
| TVS DIODE 130VWM 209VC P600 | |
| TVS DIODE 13VWM 21.5VC DO214AB | |
| TVS DIODE 13VWM 21.5VC P-600 | |
| TVS DIODE 13VWM 21.5VC P600 | |
| TVS DIODE 14VWM 23.2VC DO214AB | |
| TVS DIODE 15VWM 24.4VC DO214AB | |
| TVS DIODE 16VWM 26VC DO214AB | |
| TVS DIODE 17VWM 27.6VC DO214AB | |
| TVS DIODE 18VWM 29.2VC DO214AB | |
| TVS DIODE 20VWM 32.4VC DO214AB | |
| TVS DIODE 22VWM 35.5VC DO214AB | |
| TVS DIODE 24VWM 38.9VC DO214AB | |
| TVS DIODE 26VWM 42.1VC DO214AB | |
| TVS DIODE 28VWM 45.4VC DO214AB | |
| TVS DIODE 30VWM 48.4VC DO214AB | |
| TVS DIODE 33VWM 53.3VC DO214AB | |
| TVS DIODE 36VWM 58.1VC DO214AB | |
| TVS DIODE 40VWM 64.5VC DO214AB | |
| TVS DIODE 43VWM 69.4VC DO214AB | |
| TVS DIODE 45VWM 72.7VC DO214AB | |
| TVS DIODE 48VWM 77.4VC DO214AB | |
| TVS DIODE 51VWM 82.4VC DO214AB | |
| TVS DIODE 54VWM 87.1VC DO214AB | |
| TVS DIODE 58VWM 93.6VC DO214AB | |
| TVS DIODE 5VWM 9.2VC DO214AB | |
| TVS DIODE 6.5VWM 11.2V DO214AB | |
| TVS DIODE 60VWM 96.8VC DO214AB | |
| TVS DIODE 64VWM 103VC DO214AB | |
| TVS DIODE 6VWM 10.3VC DO214AB | |
| TVS DIODE 7.5VWM 12.9V DO214AB | |
| TVS DIODE 70VWM 113VC DO214AB | |
| TVS DIODE 75VWM 121VC DO214AB | |
| TVS DIODE 78VWM 126VC DO214AB | |
| TVS DIODE 7VWM 12VC DO214AB | |
| TVS DIODE 8.5VWM 14.4V DO214AB | |
| TVS DIODE 80VWM 129.6V DO214AB | |
| TVS DIODE 85VWM 137VC DO214AB | |
| TVS DIODE 8VWM 13.6VC DO214AB | |
| TVS DIODE 9VWM 15.4VC DO214AB |
| << Prev | Next >> |