DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
10
20
30
40
50
56
57
58
59
60
61
62
63
64
65
66
67
68
70
80
90
100
110
120
150
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 162V Clamp 30.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 162V Clamp 30.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 162V Clamp 30.9A Ipp Tvs Diode Surface Mount SMC | |
| 177V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 177V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 177V Clamp 28.3A Ipp Tvs Diode Surface Mount SMC | |
| 17V Clamp 294.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 17V Clamp 294.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 18.2V Clamp 274.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 18.2V Clamp 274.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 18.2V Clamp 275A Ipp Tvs Diode Surface Mount SMC | |
| 19.9V Clamp 251.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 19.9V Clamp 252A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 19.9V Clamp 252A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 19.9V Clamp 252A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 19.9V Clamp 252A Ipp Tvs Diode Surface Mount SMC | |
| 193V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 193V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 193V Clamp 26A Ipp Tvs Diode Surface Mount SMC | |
| 209V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 209V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 209V Clamp 24A Ipp Tvs Diode Surface Mount SMC | |
| 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 21.5V Clamp 233A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 21.5V Clamp 233A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 21.5V Clamp 233A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 21.5V Clamp 233A Ipp Tvs Diode Surface Mount SMC | |
| 26V Clamp 193A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 32.4V Clamp 155A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 38.9V Clamp 129A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 42.1V Clamp 119A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 48.4V Clamp 103A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 53.3V Clamp 93.8A Ipp Tvs Diode Surface Mount SMC/DO-214AB | |
| 72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| BRIDGE RECT 3PHASE 200V 25A ME | |
| BRIDGE RECT 3PHASE 600V 25A ME | |
| Bridge Rectifier Three Phase Standard 100V Through Hole GBL | |
| DIODE ARR SCHOTT 60V 40A TO220AB | |
| Diode Array 1 Pair Common Cathode Schottky 20V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 20V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| DIODE ARRAY SCHOTT 60V 20A D2PAK | |
| DIODE MOD SCHOTT 100V 250A PRM4 | |
| DIODE MOD SCHOTT 600V 250A PRM4 | |
| DIODE MODULE GP 600V 250A PRM4 | |
| DIODE MODULE SCHOT 80V 250A PRM4 | |
| Diode Schottky 35V 60A Stud Mount DO-5 | |
| Diode Schottky 40V 60A Stud Mount DO-5 | |
| Diode Schottky 45V 60A Stud Mount DO-5 | |
| DIODE STANDARD 200V 1A DO214AC | |
| Diode Standard 600V 10450A Chassis Mount BG-D-ELEM-1 | |
| Diode Standard 600V 7740A Chassis Mount BG-D-ELEM-1 | |
| Diode Standard 75V 150mA Surface Mount SOD-123 | |
| DIODE, TVS, BI-DIR, 400W, 12V, 5 | |
| DIODE, TVS, BI-DIR, 400W, 15V, 5 | |
| DIODE, TVS, BI-DIR, 400W, 18V, 5 | |
| DIODE, TVS, BI-DIR, 400W, 24V, 5 | |
| DIODE, TVS, BI-DIR, 400W, 28V, 5 | |
| DIODE, TVS, BI-DIR, 400W, 30V, 5 | |
| DIODE, TVS, BI-DIR, 400W, 33V, 5 | |
| DIODE, TVS, BI-DIR, 400W, 36V, 5 | |
| DIODE, TVS, BI-DIR, 400W, 43V, 5 | |
| Diode | |
| PRESSFIT DIODE FOR AUTOMOTIVE AP | |
| RF Diode PIN - Single 150V | |
| TRANSIENT VOLTAGE SUPPRESSOR PP | |
| TVS 5KW 12V 5%BI DO-214AB TR13 R | |
| TVS 5KW 13V 5%BI DO-214AB TR13 R | |
| TVS DIODE 100VWM 162VC DO214AA | |
| TVS DIODE 100VWM 162VC DO214AB | |
| TVS DIODE 10VWM 17VC DO-218AB | |
| TVS DIODE 10VWM 17VC DO214AB | |
| TVS DIODE 10VWM 17VC SOD123 | |
| TVS DIODE 110VWM 177VC DO214AB | |
| TVS DIODE 11VWM 18.2VC DO214AB | |
| TVS DIODE 120VWM 193VC DO214AB | |
| TVS DIODE 12VWM 19.9VC DO214AA | |
| TVS DIODE 12VWM 19.9VC DO214AB | |
| TVS DIODE 12VWM 19.9VC SOD123 | |
| TVS DIODE 130VWM 209VC DO214AB | |
| TVS DIODE 13VWM 21.5VC DO214AB | |
| TVS DIODE 13VWM 21.5VC SOD123 | |
| TVS DIODE 14VWM 23.2VC DO214AB | |
| TVS DIODE 150VWM 243VC DO214AB | |
| TVS DIODE 15VWM 24.4VC DO214AB | |
| TVS DIODE 15VWM 24.4VC DO218AB | |
| TVS DIODE 15VWM 24.4VC SOD123 | |
| TVS DIODE 160VWM 259VC DO214AB | |
| TVS DIODE 16TQFN | |
| TVS DIODE 16VWM 26VC DO214AB | |
| TVS DIODE 170VWM 275VC DO214AB | |
| TVS DIODE 17VWM 27.6VC DO214AB | |
| TVS DIODE 18VWM 29.2VC DO214AB | |
| TVS DIODE 18VWM 29.2VC SOD123 | |
| TVS DIODE 20VWM 32.4VC DO214AA | |
| TVS DIODE 20VWM 32.4VC DO214AB | |
| TVS DIODE 22VWM 35.5VC DO-218AB | |
| TVS DIODE 22VWM 35.5VC DO214AB | |
| TVS DIODE 22VWM 35.5VC DO218AB | |
| TVS DIODE 24VWM 38.9VC DO-218AB | |
| TVS DIODE 24VWM 38.9VC DO214AA | |
| TVS DIODE 24VWM 38.9VC DO214AB | |
| TVS DIODE 24VWM 38.9VC DO218AB | |
| TVS DIODE 26VWM 42.1VC DO214AA | |
| TVS DIODE 26VWM 42.1VC DO214AB | |
| TVS DIODE 28VWM 45.4VC DO214AA | |
| TVS DIODE 28VWM 45.4VC DO214AB | |
| TVS DIODE 30VWM 48.4VC DO-218AB | |
| TVS DIODE 30VWM 48.4VC DO214AB | |
| TVS DIODE 30VWM 48.4VC DO218AB | |
| TVS DIODE 30VWM 48.4VC SOD123 | |
| TVS DIODE 33VWM 53.3VC DO-218AB | |
| TVS DIODE 33VWM 53.3VC DO214AB | |
| TVS DIODE 33VWM 53.3VC DO218AB | |
| TVS DIODE 33VWM 53.3VC SOD123 | |
| TVS DIODE 36VWM 58.1VC DO-218AB | |
| TVS DIODE 36VWM 58.1VC DO214AA | |
| TVS DIODE 36VWM 58.1VC DO214AB | |
| TVS DIODE 36VWM 58.1VC DO218AB | |
| TVS DIODE 40VWM 64.5VC DO214AB | |
| TVS DIODE 40VWM 64.5VC DO218AB | |
| TVS DIODE 43VWM 69.4VC DO214AA | |
| TVS DIODE 43VWM 69.4VC DO214AB | |
| TVS DIODE 45VWM 72.7VC DO214AB | |
| TVS DIODE 48VWM 77.4VC DO214AB | |
| TVS DIODE 51VWM 82.4VC DO214AB | |
| TVS DIODE 54VWM 87.1VC DO214AB | |
| TVS DIODE 58VWM 93.6VC DO214AB | |
| TVS DIODE 5VWM 15VC SOT23-6L | |
| TVS DIODE 5VWM 15VC SOT236L | |
| TVS DIODE 5VWM 9.2VC DO214AA | |
| TVS DIODE 5VWM 9.2VC DO214AC | |
| TVS DIODE 5VWM 9.2VC SOD123 | |
| TVS DIODE 6.5VWM 11.2V DO214AA | |
| TVS DIODE 6.5VWM 11.2VC SOD123 | |
| TVS DIODE 60VWM 96.8VC DO214AB | |
| TVS DIODE 64VWM 103VC DO214AB | |
| TVS DIODE 6VWM 10.3VC DO214AA | |
| TVS DIODE 6VWM 10.3VC DO214AC | |
| TVS DIODE 6VWM 10.3VC SOD123 | |
| TVS DIODE 7.5VWM 12.9VC SOD123 | |
| TVS DIODE 70VWM 113VC DO214AB | |
| TVS DIODE 75VWM 121VC DO214AB | |
| TVS DIODE 78VWM 126VC DO214AB | |
| TVS DIODE 7VWM 12VC SOD123 | |
| TVS DIODE 85VWM 137VC DO214AB | |
| TVS DIODE 90VWM 146VC DO214AB | |
| TVS DIODE 9VWM 15.4VC SOD123 | |
| TVS, SMC, 150C, 5000W, 22V, B | |
| ULTRA FAST RECOVERY RECTIFIERS 2 | |
| VOLTAGE SUPPRESOR |
| << Prev | Next >> |