Bourns, Inc. TVS Diodes 5.0SMDJ40A

Description
64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 5.0SMDJ40ABBDKR-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ40ABBCT-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ40ABBTR-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS - TVS - Diodes - 5.0SMDJ40A - 856228-5.0SMDJ40A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5.0SMDJ40A
856228-5.0SMDJ40A
TVS - TVS - Diodes - 5.0SMDJ40A 856228-5.0SMDJ40A
Manufacturer: Bourns Inc. Win Source Part Number: 856228-5.0SMDJ40A Series: 5.0SMDJ Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5.0SMDJ Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: 5.0SMDJ40ABBDKR, 5.0SMDJ40ABBTR, 5.0SMDJ40ABBCT, 5.0SMDJ40ABB-ND, 5.0SMDJ40ABB

Manufacturer: Bourns Inc.
Win Source Part Number: 856228-5.0SMDJ40A
Series: 5.0SMDJ
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 5.0SMDJ
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 5.0SMDJ40ABBDKR, 5.0SMDJ40ABBTR, 5.0SMDJ40ABBCT, 5.0SMDJ40ABB-ND, 5.0SMDJ40ABB

Buy Now Datasheet
TVS DIODE 40V 64.5V DO214AB - 103-5.0SMDJ40A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 40V 64.5V DO214AB
103-5.0SMDJ40A
TVS DIODE 40V 64.5V DO214AB 103-5.0SMDJ40A
TVS DIODE 40V 64.5V DO214AB

TVS DIODE 40V 64.5V DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5.0SMDJ40ABBDKR-ND 856228-5.0SMDJ40A 103-5.0SMDJ40A
Product Name TVS Diodes TVS - TVS - Diodes - 5.0SMDJ40A TVS DIODE 40V 64.5V DO214AB
Configuration Single
Package DO-214AB, SMC DO-214AB, SMC
Peak Pulse Power 5000 watts
VC 64.5 volts
Unlock Full Specs
to access all available technical data