42.1V Clamp 119A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
42.1V Clamp 119A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
42.1V Clamp 119A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 26VWM 42.1VC SMC
TVS DIODE, AEC-Q101, BIDIR, 5KW, DO-214AB ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors 26V 5kW 5% Bi-Dir. AEC-Q101
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ26CA-QTR-ND | 5.0SMDJ26CA-Q | 68AC5640 | 5.0SMDJ26CA-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Aec-Q101, Bidir, 5Kw, Do-214Ab Rohs Compliant Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 5000 watts | 5000 watts | ||
| VC | 42.1 volts | 42.1 volts |