69.4V Clamp 72.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
69.4V Clamp 72.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
69.4V Clamp 72.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-5.0SMDJ43AHCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts |
| VC | 69.4 volts |