The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time: typically less than 1.0ps from 0V to BV min Excellent clamping capability
TVS DIODE 180VWM 292VC DO214AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ180A | 18-5.0SMDJ180ATR-ND |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS Diodes |
| VC | 292 volts | 292 volts |
| VBR | 200 to 221 volts | 200 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |