DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
10
20
30
40
50
55
56
57
58
59
60
61
62
63
64
65
66
67
70
80
90
100
110
120
150
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 1.0A SURFACE MOUNT SCHOTTKY BARR | |
| 10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount SMC | |
| 103V Clamp 29.2A Ipp Tvs Diode Surface Mount SMC | |
| 11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount SMC | |
| 113V Clamp 26.6A Ipp Tvs Diode Surface Mount SMC | |
| 12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount SMC | |
| 1200V,20A SILICON CARBIDE SCHOTT | |
| 1200V,40A SILICON CARBIDE SCHOTT | |
| 121V Clamp 24.8A Ipp Tvs Diode Surface Mount SMC | |
| 126V Clamp 22.8A Ipp Tvs Diode Surface Mount SMC | |
| 12V Clamp 250A Ipp Tvs Diode Surface Mount SMC | |
| 13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount SMC | |
| 137V Clamp 20.8A Ipp Tvs Diode Surface Mount SMC | |
| 14.4V Clamp 208.4A Ipp Tvs Diode Surface Mount SMC | |
| 146V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC | |
| 15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount SMC | |
| 150MW SURFACE MOUNT SWITCHING DI | |
| 162V Clamp 18.6A Ipp Tvs Diode Surface Mount SMC | |
| 177V Clamp 16.8A Ipp Tvs Diode Surface Mount SMC | |
| 17V Clamp 176.4A Ipp Tvs Diode Surface Mount SMC | |
| 18.2V Clamp 184.8A Ipp Tvs Diode Surface Mount SMC | |
| 19.9V Clamp 150.6A Ipp Tvs Diode Surface Mount SMC | |
| 193V Clamp 15.6A Ipp Tvs Diode Surface Mount SMC | |
| 200MA SURFACE MOUNT SWITCHING DI | |
| 200MW SURFACE MOUNT SWITCHING DI | |
| 209V Clamp 14.4A Ipp Tvs Diode Surface Mount SMC | |
| 21.5V Clamp 139.4A Ipp Tvs Diode Surface Mount SMC | |
| 23.2V Clamp 129.4A Ipp Tvs Diode Surface Mount SMC | |
| 24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMC | |
| 243V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC | |
| 259V Clamp 11.6A Ipp Tvs Diode Surface Mount SMC | |
| 26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMC | |
| 27.6V Clamp 106.6A Ipp Tvs Diode Surface Mount SMC | |
| 275V Clamp 11A Ipp Tvs Diode Surface Mount SMC | |
| 29.2V Clamp 102.8A Ipp Tvs Diode Surface Mount SMC | |
| 30A AXIAL LEADED SCHOTTKY DIODES | |
| 32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMC | |
| 35.5V Clamp 84.4A Ipp Tvs Diode Surface Mount SMC | |
| 350MA SMALL SIGNAL SCHOTTKY DIOD | |
| 38.9V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 38.9V Clamp 77.2A Ipp Tvs Diode Surface Mount SMC | |
| 400MW SURFACE MOUNT SWITCHING DI | |
| 40A AXIAL LEADED SCHOTTKY DIODES | |
| 42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount SMC | |
| 45.4V Clamp 66A Ipp Tvs Diode Surface Mount SMC | |
| 48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMC | |
| 53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMC | |
| 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount SMC | |
| 64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMC | |
| 69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount SMC | |
| 72.7V Clamp 41.2A Ipp Tvs Diode Surface Mount SMC | |
| 77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount SMC | |
| 82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount SMC | |
| 87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount SMC | |
| 9.2V Clamp 326A Ipp Tvs Diode Surface Mount SMC | |
| 93.6V Clamp 32A Ipp Tvs Diode Surface Mount SMC | |
| 96.8V Clamp 31A Ipp Tvs Diode Surface Mount SMC | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount 7-MTPB | |
| Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| DIODE ARR SCHOT 100V 20A TO220AB | |
| DIODE ARR SCHOT 200V 20A TO247AD | |
| DIODE ARR SCHOTT 100V 20A TO-262 | |
| DIODE ARR SIC 1200V 30A TO247-3 | |
| DIODE ARR SIC 1200V 42A TO247-3 | |
| DIODE ARR SIC 1200V 52A TO247-3 | |
| Diode Array 1 Pair Common Anode Schottky 200V 200A Chassis Mount PRM4 Isolated | |
| Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 100V 400A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Schottky 100V Chassis Mount PRM4 | |
| Diode Array 1 Pair Common Cathode Schottky 135V 200A Chassis Mount PRM4 | |
| Diode Array 1 Pair Common Cathode Schottky 135V 200A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Schottky 150V 200A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Schottky 150V Chassis Mount PRM4 | |
| Diode Array 1 Pair Common Cathode Schottky 15V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 200V Chassis Mount PRM4 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 30V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 30V 220A Chassis Mount PRM4 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 220A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Schottky 30V 440A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Schottky 35V 200A Chassis Mount PRM4 | |
| Diode Array 1 Pair Common Cathode Schottky 35V 200A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Schottky 35V 20A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 35V 220A Chassis Mount PRM4 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 200A Chassis Mount PRM4 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 220A Chassis Mount PRM4 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 200A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 45V 220A Chassis Mount PRM4 | |
| Diode Array 1 Pair Common Cathode Schottky 45V Chassis Mount PRM4 | |
| Diode Array 1 Pair Common Cathode Schottky 50V 20A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V Chassis Mount PRM4 | |
| Diode Array 1 Pair Common Cathode Schottky 80V 200A Chassis Mount PRM4 | |
| Diode Array 1 Pair Common Cathode Schottky 80V 200A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Schottky 80V 20A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 80V 400A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Series Connection Schottky 100V 200A Chassis Mount PRM4 Isolated | |
| Diode Array 1 Pair Series Connection Schottky 100V 400A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Series Connection Schottky 135V 200A Chassis Mount PRM4 | |
| Diode Array 1 Pair Series Connection Schottky 135V 400A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Series Connection Schottky 150V Chassis Mount PRM4 | |
| Diode Array 1 Pair Series Connection Schottky 45V 400A Chassis Mount TO-244AB | |
| DIODE ARRAY GP 15V 20A TO-247AD | |
| DIODE ARRAY GP 70V 215MA SOT23 | |
| DIODE ARRAY GP 75V 150MA SOT23 | |
| DIODE ARRAY SCHOT 100V 20A D2PAK | |
| DIODE ARRAY SCHOTT 30V 20A D2PAK | |
| DIODE ARRAY SCHOTT 45V 20A D2PAK | |
| Diode Array | |
| DIODE MOD SCHOTT 100V 200A PRM4 | |
| DIODE MOD SCHOTT 135V 200A PRM4 | |
| DIODE MOD SCHOTT 150V 200A PRM4 | |
| DIODE MOD SCHOTT 600V 200A PRM4 | |
| DIODE MODULE GP 600V 200A PRM4-1 | |
| DIODE MODULE SCHOT 80V 200A PRM4 | |
| Diode Schottky 200V 200A Chassis Mount PRM4 (Isolated) | |
| DIODE SCHOTTKY 35V 30A TO204AA | |
| DIODE SCHOTTKY 40V 1A SOD323 | |
| DIODE SCHOTTKY 40V 30A TO204AA | |
| DIODE SCHOTTKY 40V 350MA SOD323 | |
| DIODE SCHOTTKY 45V 30A AXIAL | |
| DIODE SCHOTTKY 45V 30A TO204AA | |
| DIODE SCHOTTKY 45V 40A AXIAL | |
| DIODE SIL CARB 650V 35A TO2472 | |
| DIODE SIL CARBIDE 650V 56A TO220 | |
| Diode Standard 1000V 40A Through Hole TO-247AC Modified | |
| Diode Standard 1200V 40A Through Hole TO-247AC Modified | |
| DIODE STANDARD 200V 1A DO214AC | |
| Diode Standard 200V 40A Through Hole TO-247AC Modified | |
| DIODE STANDARD 250V 200MA SOD123 | |
| DIODE STANDARD 250V 200MA SOD323 | |
| Diode Standard 400V 40A Through Hole TO-247AC Modified | |
| Diode Standard 600V 40A Through Hole TO-247AC Modified | |
| DIODE STANDARD 75V 150MA SOD123 | |
| DIODE STANDARD 75V 150MA SOD323 | |
| DIODE STANDARD 75V 150MA SOD523 | |
| Diode Standard 800V 40A Through Hole TO-247AC Modified | |
| DIODE ZENER 100V 3W DO214AA | |
| DIODE ZENER 10V 3W DO214AA | |
| DIODE ZENER 110V 3W DO214AA | |
| DIODE ZENER 11V 3W DO214AA | |
| DIODE ZENER 120V 3W DO214AA | |
| DIODE ZENER 12V 3W DO214AA | |
| DIODE ZENER 130V 3W DO214AA | |
| DIODE ZENER 13V 3W DO214AA | |
| DIODE ZENER 150V 3W DO214AA | |
| DIODE ZENER 15V 3W DO214AA | |
| DIODE ZENER 160V 3W DO214AA | |
| DIODE ZENER 16V 3W DO214AA | |
| DIODE ZENER 180V 3W DO214AA | |
| DIODE ZENER 18V 3W DO214AA | |
| DIODE ZENER 200V 3W DO214AA | |
| DIODE ZENER 20V 3W DO214AA | |
| DIODE ZENER 22V 3W DO214AA | |
| DIODE ZENER 24V 3W DO214AA | |
| DIODE ZENER 27V 3W DO214AA | |
| DIODE ZENER 30V 3W DO214AA | |
| DIODE ZENER 33V 3W DO214AA | |
| DIODE ZENER 36V 3W DO214AA | |
| DIODE ZENER 39V 3W DO214AA | |
| DIODE ZENER 43V 3W DO214AA | |
| DIODE ZENER 47V 3W DO214AA | |
| DIODE ZENER 51V 3W DO214AA | |
| DIODE ZENER 56V 3W DO214AA | |
| DIODE ZENER 6.8V 3W DO214AA | |
| DIODE ZENER 62V 3W DO214AA | |
| DIODE ZENER 68V 3W DO214AA | |
| DIODE ZENER 75V 3W DO214AA | |
| DIODE ZENER 82V 3W DO214AA | |
| DIODE ZENER 91V 3W DO214AA | |
| DIODE ZENER | |
| FAST RECOVERY RECTIFIERS 200V 1. | |
| IC | |
| PLANAR SCHOTTKY DIODE 45V 40A R- | |
| PRESSFIT DIODE FOR AUTOMOTIVE AP | |
| TRANSIENT VOLTAGE SUPPRESSOR | |
| TVS DIODE 12VWM 30VC SOD323 | |
| TVS DIODE 13VWM 21.5VC SMC | |
| TVS DIODE 15VWM 24.4VC DO218AB | |
| TVS DIODE 15VWM 24.4VC SOD123 | |
| TVS DIODE 22VWM 35.5VC DO218AB | |
| TVS DIODE 22VWM 35.5VC SMC | |
| TVS DIODE 24VWM 60VC SOT23 | |
| TVS DIODE 28.2VWM 45.7V DO214AB | |
| TVS DIODE 28VWM 45.4VC DO218AB | |
| TVS DIODE 30VWM 48.4VC DO218AB | |
| TVS DIODE 33VWM 53.3VC DO218AB | |
| TVS DIODE 40VWM 64.5VC SMC | |
| TVS DIODE 51VWM 82.4VC SMC | |
| TVS DIODE 54VWM 87.1VC DO214AB | |
| TVS DIODE 5VWM 17VC SOD323 | |
| TVS DIODE 5VWM 18.6VC SOD523 | |
| TVS DIODE 5VWM 20VC SOD323 | |
| TVS DIODE 5VWM 22VC DFN2L | |
| TVS DIODE 5VWM 9.2VC SMC | |
| TVS DIODE 7VWM 12VWM SOT23 | |
| Zener Diode 100V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 10V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 110V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 11V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 120V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 12V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 130V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 13V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 150V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 15V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 160V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 16V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 180V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 18V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 200V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 20V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 22V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 24V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 27V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 3.6V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 3.9V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 30V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 33V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 36V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 39V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 4.3V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 4.7V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 43V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 47V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 5.1V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 5.6V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 51V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 56V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 6.2V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 6.8V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 62V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 68V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 7.5V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 75V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 8.2V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 82V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 9.1V 3W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 91V 3W ±5% Surface Mount DO-214AA (SMB) |
| << Prev | Next >> |