259V Clamp 19.3A Ipp Tvs Diode Surface Mount SMC
TVS DIODE 160VWM 259VC SMC
TVS DIODE 160VWM 259VC SMC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-5-0SMDJ160ATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts |
| VC | 259 volts |