Trans Voltage Suppressor Diode, Product overview: 5.0SMDJ30CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ30CA/TR13
48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 30VWM 48.4VC DO214AB
TVS DIODE 30VWM 48.4VC DO214AB
Win Source Part Number: 1362105-5.0SMDJ30CA/
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 5.0SMDJ
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Current - Peak Pulse (10/1000µs): 103A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-5.0SMDJ30CA/TR13 | 13-5.0SMDJ30CA/TR13TR-ND | 1362105-5.0SMDJ30CA/TR13 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | |
| Peak Pulse Power | 5000 watts | 5000 watts |