275V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
275V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
275V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
5.0SMDJ, DO-214AB, 170V, 275V, R
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-5.0SMDJ170CA/TR13CT-ND | 5.0SMDJ170CA/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 275 volts | 275 volts |