600V Clamp 4A Ipp Tvs Diode Through Hole DO-201AD
TVS DIODE 376VWM 600VC DO201AD Product overview: 1.5KE440CA from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE440CA can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-1.5KE440CATR-ND | 144-1.5KE440CA | 1.5KE440CA |
| Product Name | TVS Diodes | TVS Protection Diode | TVS-Diode-Diodes,1500W,376V,DO-201AD |
| Configuration | Single | Single | |
| Package | DO-201; DO-201AD, Axial | Tape & Reel (TR) | DO-201; DO-201AD |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 600 volts |