Manufacturer: Micro Commercial Co
Win Source Part Number: 1000538-1.5KE51A-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-201AE
STAND-OFF Voltage (Vwm): 43.6V
Minimum Breakdown Voltage: 48.5V
Max Clamping Voltage: 70.1V
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1,200
70.1V Clamp Ipp Tvs Diode Through Hole DO-201AE
70.1V Clamp Ipp Tvs Diode Through Hole DO-201AE
TVS DIODE 43.6VWM 70.1VC DO201AE
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000538-1.5KE51A-TP | 1.5KE51A-TPMSTR-ND | 1.5KE51A-TP |
| Product Name | TVS - TVS - Diodes - 1.5KE51A-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-201; DO-201AE | DO-201; DO-201AE, Axial | DO-201; DO-201AE |
| VWM | 43.6 volts | ||
| VC | 70.1 volts | 70.1 volts | 70.1 volts |
| VBR | 48.5 volts | 48.5 volts | 48.5 volts |