The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
62.27V Clamp 25.6A Ipp Tvs Diode Through Hole DO-201
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE43 | 1.5KE43-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Leaded - Series: 1.5KE - 1.5KE43 | TVS Diodes |
| VR | 36.8 volts | |
| VBR | 38.74 to 47.35 volts | 38.75 volts |
| PD | 1.50E6 milliwatts | |
| Configuration | Single | |
| Package | DO-201; DO-201AA, DO-27, Axial |