The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
64.8V Clamp 23.5A Ipp Tvs Diode Through Hole DO-201
64.8V Clamp 23.5A Ipp Tvs Diode Through Hole DO-201
TVS DIODE, 1.5KW, 47V, DO-201, FULL REEL; Product Range:1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 40.2V, UNIDIR, DO-201; Product Range:1.5KE Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE47A | 1.5KE47ALFCT-ND | 17H2665 |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 1.5Kw, 47V, Do-201, Full Reel; Product Range Littelfuse |
| VR | 40.2 volts | ||
| VBR | 44.7 to 49.4 volts | 44.7 volts | |
| PD | 1.50E6 milliwatts | ||
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 |