Trans Voltage Suppressor Diode, Product overview: 1.5KE43CA/B from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE43CA/B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362116-1.5KE43CA/B
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 1.5KE
Package: Box
Product Status: Active
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: DO-201
Base Product Number: 1.5KE43
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36.8V
Voltage - Breakdown (Min): 40.9V
Voltage - Clamping (Max) @ Ipp: 59.3V
Current - Peak Pulse (10/1000µs): 25.6A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
59.3V Clamp 25.6A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 36.8VWM 59.3VC DO201
1.5KE, DO-201, 36.8V, 59.3V, BOX
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5KE43CA/B | 1362116-1.5KE43CA/B | 13-1.5KE43CA/BTB-ND | 1.5KE43CA/B |
| Product Name | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-201AA, DO-27, Axial | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 59.3 volts | 59.3 volts | 59.3 volts |