TVS DIODE 36.8VWM 59.3V AXIAL
TVS DIODE 36.8VWM 59.3V AXIAL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-1.5KE43ACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | Axial |
| Peak Pulse Power | 1500 watts |
| VC | 59.3 volts |