70.1V Clamp 21.4A Ipp Tvs Diode Through Hole 1.5KE
70.1V Clamp 21.4A Ipp Tvs Diode Through Hole 1.5KE
TVS Diodes / ESD Suppressors 1.5KE,51V 5%,Bidir AEC-Q101 Qualified
TVS DIODE 43.6VWM 70.1VC 1.5KE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE51CAHE3_A/CGITR-ND | 1.5KE51CAHE3_A/C | 1.5KE51CAHE3_A/C |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201-2 (1.5KE) | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 70.1 volts | 70.1 volts |