TVS DIODE 342VWM 548VC DO201
TVS DIODE 342VWM 548VC DO201
TVS DIODE, 1.5KW, 342V, UNIDIR, DO-201; Product Range:1.5KE Series; TVS Polarity:Unidirectio
1.5KE DO-201, UNIDIRECTIONAL 400
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-1.5KE400A/TR13TR-ND | 29AH1656 | 1.5KE400A/TR13 |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 342V, Unidir, Do-201; Product Range Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201 |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 548 volts | 548 volts | 548 volts |
| VBR | 380 volts | 380 volts |