62.27V Clamp 25.6A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 36.8VWM 62.27VC DO201
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE43C-B-ND | 1.5KE43C-B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 62.27 volts | 62.27 volts |