SMC Diode Solutions Co., Ltd TVS Diodes 1.5KE510A

Description
Clamp Ipp Tvs Diode Through Hole DO-201AD
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1655-1.5KE510ATR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Through Hole DO-201AD

Clamp Ipp Tvs Diode Through Hole DO-201AD

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334712-1.5KE510A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334712-1.5KE510A
Circuit Protection - TVS - Diodes 1334712-1.5KE510A
Manufacturer: SMC Diode Solutions Win Source Part Number: 1334712-1.5KE510A Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 1,250 Mounting: Through Hole Unidirectional Channels: 1 Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Supplier Device Package: DO-201AD Temperature Range - Operating: -65°C ~ 175°C (TJ) Case / Package: DO-201AD, Axial ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: 1.5KE510ATRSMC-ND,16 55-1.5KE510ATR,1.5KE 510ATRSMC RoHS Status: ROHS3 Compliant

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1334712-1.5KE510A
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 1,250
Mounting: Through Hole
Unidirectional Channels: 1
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: DO-201AD
Temperature Range - Operating: -65°C ~ 175°C (TJ)
Case / Package: DO-201AD, Axial
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 1.5KE510ATRSMC-ND,1655-1.5KE510ATR,1.5KE510ATRSMC
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS-Diode-Diodes,1500W,434V,DO-201AD - 1.5KE510A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TVS-Diode-Diodes,1500W,434V,DO-201AD
1.5KE510A
TVS-Diode-Diodes,1500W,434V,DO-201AD 1.5KE510A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1655-1.5KE510ATR-ND 1334712-1.5KE510A 1.5KE510A
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS-Diode-Diodes,1500W,434V,DO-201AD
Configuration Single
Unlock Full Specs
to access all available technical data