Taiwan Semiconductor Co., Ltd. 36V 1.25W Zener Diode 1SMA4753 R3G

Description
DIODE ZENER 36V 1.25W DO214AC Product overview: 1SMA4753 R3G from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4753 R3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 36V 1.25W DO214AC Product overview: 1SMA4753 R3G from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4753 R3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V 1.25W Zener Diode - 287-1SMA4753 R3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 1.25W Zener Diode
287-1SMA4753 R3G
36V 1.25W Zener Diode 287-1SMA4753 R3G
DIODE ZENER 36V 1.25W DO214AC Product overview: 1SMA4753 R3G from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4753 R3G can be used for catalog matching and distributor lookup.

DIODE ZENER 36V 1.25W DO214AC Product overview: 1SMA4753 R3G from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4753 R3G can be used for catalog matching and distributor lookup.

Supplier's Site
Single Zener Diodes - 1SMA4753R3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA4753R3GTR-ND
Single Zener Diodes 1SMA4753R3GTR-ND
Zener Diode 36V 1.25W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 36V 1.25W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Zener Diode, 1.25W, 36V, Do-214Ac; Zener Voltage Vz Typ Taiwan Semiconductor - 99AC4645 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.25W, 36V, Do-214Ac; Zener Voltage Vz Typ Taiwan Semiconductor
99AC4645
Zener Diode, 1.25W, 36V, Do-214Ac; Zener Voltage Vz Typ Taiwan Semiconductor 99AC4645
ZENER DIODE, 1.25W, 36V, DO-214AC; Zener Voltage Vz Typ:36V; Power Dissipation Pd:1.25W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 1.25W, 36V, DO-214AC; Zener Voltage Vz Typ:36V; Power Dissipation Pd:1.25W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-1SMA4753 R3G 1SMA4753R3GTR-ND 99AC4645
Product Name 36V 1.25W Zener Diode Single Zener Diodes Zener Diode, 1.25W, 36V, Do-214Ac; Zener Voltage Vz Typ Taiwan Semiconductor
Package Tape & Reel (TR) DO-214AC
RoHS Compliant RoHS RoHS
ZZT 50 ohms
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data