onsemi Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1SMA5919BT3

Description
Win Source Part Number: 1352315-1SMA5919BT3 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Standard Package: 5,000 Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 2.5 µA @ 3 V Mounting Type: Surface Mount Package / Case: DO-214AC, SMA Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: 1SMA5919 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 2 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1352315-1SMA5919BT3 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Standard Package: 5,000 Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 2.5 µA @ 3 V Mounting Type: Surface Mount Package / Case: DO-214AC, SMA Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: 1SMA5919 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 2 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1352315-1SMA5919BT3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1352315-1SMA5919BT3
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1352315-1SMA5919BT3
Win Source Part Number: 1352315-1SMA5919BT3 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Standard Package: 5,000 Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 2.5 µA @ 3 V Mounting Type: Surface Mount Package / Case: DO-214AC, SMA Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: 1SMA5919 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 2 Ohms

Win Source Part Number: 1352315-1SMA5919BT3
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Standard Package: 5,000
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 2.5 µA @ 3 V
Mounting Type: Surface Mount
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: 1SMA5919
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 2 Ohms

Buy Now Datasheet
Single Zener Diodes - 1SMA5919BT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5919BT3OSTR-ND
Single Zener Diodes 1SMA5919BT3OSTR-ND
DIODE ZENER 5.6V 1.5W SMA

DIODE ZENER 5.6V 1.5W SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5919BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5919BT3
Discrete Semiconductor Products - Diodes - Zener 1SMA5919BT3
DIODE ZENER 5.6V 1.5W SMA

DIODE ZENER 5.6V 1.5W SMA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 1352315-1SMA5919BT3 1SMA5919BT3OSTR-ND 1SMA5919BT3
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-214AC, SMA SMA; SMA
VZ 5.6 volts 5.6 volts
ZZT 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B13X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Voltage Regulator diode (Zener diode) - HR1N4475 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1220907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details