DIODE SCHOTTKY 40V 120MA SOT323
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 100699-1PS70SB44,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Current - Reverse Leakage @ Vr: 10μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 568-1PS70SB44,115TR-ND | 100699-1PS70SB44,115 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - 1PS70SB44,115 |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Active | |
| VF | 1 volts | |
| VR | 40 volts |