onsemi Diodes - Zener - Single - 1SMA5922BT3G 1SMA5922BT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 075054-1SMA5922BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2.5μA @ 6V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 3 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 075054-1SMA5922BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2.5μA @ 6V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 3 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMA5922BT3G - 075054-1SMA5922BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5922BT3G
075054-1SMA5922BT3G
Diodes - Zener - Single - 1SMA5922BT3G 075054-1SMA5922BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 075054-1SMA5922BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2.5μA @ 6V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 3 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 075054-1SMA5922BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2.5μA @ 6V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 3 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Single Zener Diodes - 1SMA5922BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5922BT3GOSTR-ND
Single Zener Diodes 1SMA5922BT3GOSTR-ND
Zener Diode 7.5V 1.5W ±5% Surface Mount SMA

Zener Diode 7.5V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5922BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5922BT3GOSDKR-ND
Single Zener Diodes 1SMA5922BT3GOSDKR-ND
Zener Diode 7.5V 1.5W ±5% Surface Mount SMA

Zener Diode 7.5V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5922BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5922BT3GOSCT-ND
Single Zener Diodes 1SMA5922BT3GOSCT-ND
Zener Diode 7.5V 1.5W ±5% Surface Mount SMA

Zener Diode 7.5V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Zener Diodes - 6878152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878152
Zener Diodes 6878152
Diode Zener 7.5V 5% 1.5W SMA

Diode Zener 7.5V 5% 1.5W SMA

Supplier's Site
Zener Diodes - 6878152P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878152P
Zener Diodes 6878152P
Diode Zener 7.5V 5% 1.5W SMA

Diode Zener 7.5V 5% 1.5W SMA

Supplier's Site
Zener Diodes - 1249930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1249930
Zener Diodes 1249930
Diode Zener 7.5V 5% 1.5W SMA

Diode Zener 7.5V 5% 1.5W SMA

Supplier's Site
Singapore, Singapore
7.5V 500mW Zener Diode
287-1SMA5922BT3G
7.5V 500mW Zener Diode 287-1SMA5922BT3G
7.5V Zener Diode 500mW SMA 5% Product overview: 1SMA5922BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5922BT3G can be used for catalog matching and distributor lookup.

7.5V Zener Diode 500mW SMA 5% Product overview: 1SMA5922BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5922BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 1.5W, 7.5V, Sma; Zener Voltage Nom Onsemi - 71J9196 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 7.5V, Sma; Zener Voltage Nom Onsemi
71J9196
Zener Diode, 1.5W, 7.5V, Sma; Zener Voltage Nom Onsemi 71J9196
ZENER DIODE, 1.5W, 7.5V, SMA; Zener Voltage Nom:7.5V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 1.5W, 7.5V, SMA; Zener Voltage Nom:7.5V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA59xxBT3G Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 7.5V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi - 29X6260 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 7.5V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi
29X6260
Diode, Zener, 7.5V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi 29X6260
DIODE, ZENER, 7.5V, 1.5W, DO-214AC; Zener Voltage Nom:7.5V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 7.5V, 1.5W, DO-214AC; Zener Voltage Nom:7.5V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - 1SMA5922BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5922BT3G
Single Zener Diodes 1SMA5922BT3G
DIODE ZENER 7.5V 1.5W SMA

DIODE ZENER 7.5V 1.5W SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5922BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5922BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5922BT3G
DIODE ZENER 7.5V 1.5W SMA

DIODE ZENER 7.5V 1.5W SMA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1SMA5922BT3G
Zener Diodes 1SMA5922BT3G
Zener Diodes 7.5V 1.5W

Zener Diodes 7.5V 1.5W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 075054-1SMA5922BT3G 1SMA5922BT3GOSTR-ND 6878152 6878152P 287-1SMA5922BT3G 71J9196 1SMA5922BT3G 1SMA5922BT3G 1SMA5922BT3G
Product Name Diodes - Zener - Single - 1SMA5922BT3G Single Zener Diodes Zener Diodes Zener Diodes 7.5V 500mW Zener Diode Zener Diode, 1.5W, 7.5V, Sma; Zener Voltage Nom Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package SMA; SMA Sma DO-214AC Tape and Reel DO-214AC (SMA); SMA DO-214AC, SMA; SMA SMA; SMA SMA-2
VZ 7.5 volts 7.5 volts 7.5 volts 7.5 volts
ZZT 3 ohms 3 ohms 3 ohms 3 ohms
PD 1500 milliwatts 500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data