Zener Diode 20V 1W ±5% Surface Mount SMA (DO-214AC)
Zener Diode 20V 1W ±5% Surface Mount SMA (DO-214AC)
SURFACE MOUNT SILICON ZENER DIOD
SURFACE MOUNT SILICON ZENER DIOD
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 3757-1SMA4747_R1_00001TR-ND | 1SMA4747_R1_00001 | 1SMA4747_R1_00001 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | DO-214AC, SMA; SMA | SMA (DO-214AC); SMA | |
| VZ | 20 volts | 20 volts |