onsemi 400W 51V 82.4V TVS Protection Diode 1SMA51AT3G

Description
400W TVS Diode, 51V, 82.4V Clamp, SMA, Unidirectional, 4.9A Product overview: 1SMA51AT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 51V, 82.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 51V, 82.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA51AT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W TVS Diode, 51V, 82.4V Clamp, SMA, Unidirectional, 4.9A Product overview: 1SMA51AT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 51V, 82.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 51V, 82.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA51AT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400W 51V 82.4V TVS Protection Diode
144-1SMA51AT3G
400W 51V 82.4V TVS Protection Diode 144-1SMA51AT3G
400W TVS Diode, 51V, 82.4V Clamp, SMA, Unidirectional, 4.9A Product overview: 1SMA51AT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 51V, 82.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 51V, 82.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA51AT3G can be used for catalog matching and distributor lookup.

400W TVS Diode, 51V, 82.4V Clamp, SMA, Unidirectional, 4.9A Product overview: 1SMA51AT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 51V, 82.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 51V, 82.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA51AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1SMA51AT3G-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1SMA51AT3G-ND
TVS Diodes 1SMA51AT3G-ND
82.4V Clamp Ipp Tvs Diode Surface Mount SMA

82.4V Clamp Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS - TVS - Diodes - 1SMA51AT3G - 1002551-1SMA51AT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMA51AT3G
1002551-1SMA51AT3G
TVS - TVS - Diodes - 1SMA51AT3G 1002551-1SMA51AT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1002551-1SMA51AT3G Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 250pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMA STAND-OFF Voltage (Vwm): 51V Minimum Breakdown Voltage: 56.7V Max Clamping Voltage: 82.4V Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1002551-1SMA51AT3G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 250pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMA
STAND-OFF Voltage (Vwm): 51V
Minimum Breakdown Voltage: 56.7V
Max Clamping Voltage: 82.4V
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMA51AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMA51AT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMA51AT3G
TVS DIODE 51VWM 82.4VC SMA

TVS DIODE 51VWM 82.4VC SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1SMA51AT3G 1SMA51AT3G-ND 1002551-1SMA51AT3G 1SMA51AT3G
Product Name 400W 51V 82.4V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 1SMA51AT3G Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMA; DO-214AC, SMA SMA; SMA SMA; SMA
Peak Pulse Power 400 watts 400 watts 400 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data