onsemi 16 V TVS Protection Diode 1SMA16AT3

Description
400 Watt SMA Transient Voltage Suppressor, 16 V Unidirectional, SMA, 5000-REEL Product overview: 1SMA16AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 16 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA16AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400 Watt SMA Transient Voltage Suppressor, 16 V Unidirectional, SMA, 5000-REEL Product overview: 1SMA16AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 16 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA16AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16 V TVS Protection Diode
144-1SMA16AT3
16 V TVS Protection Diode 144-1SMA16AT3
400 Watt SMA Transient Voltage Suppressor, 16 V Unidirectional, SMA, 5000-REEL Product overview: 1SMA16AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 16 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA16AT3 can be used for catalog matching and distributor lookup.

400 Watt SMA Transient Voltage Suppressor, 16 V Unidirectional, SMA, 5000-REEL Product overview: 1SMA16AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 16 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA16AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1377383-1SMA16AT3 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1377383-1SMA16AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1377383-1SMA16AT3
Win Source Part Number: 1377383-1SMA16AT3 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Product Status: Obsolete Base Product Number: 1SMA16 HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1377383-1SMA16AT3
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Product Status: Obsolete
Base Product Number: 1SMA16
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
TVS Diodes - 1SMA16AT3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1SMA16AT3-ND
TVS Diodes 1SMA16AT3-ND
TVS 400W 16V UNIDIRECT SMA

TVS 400W 16V UNIDIRECT SMA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1SMA16AT3 1377383-1SMA16AT3 1SMA16AT3-ND
Product Name 16 V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data