onsemi Single Zener Diodes 1SMA5921BT3G

Description
Zener Diode 6.8V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet
Description
Zener Diode 6.8V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMA5921BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5921BT3GOSDKR-ND
Single Zener Diodes 1SMA5921BT3GOSDKR-ND
Zener Diode 6.8V 1.5W ±5% Surface Mount SMA

Zener Diode 6.8V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5921BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5921BT3GOSTR-ND
Single Zener Diodes 1SMA5921BT3GOSTR-ND
Zener Diode 6.8V 1.5W ±5% Surface Mount SMA

Zener Diode 6.8V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5921BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5921BT3GOSCT-ND
Single Zener Diodes 1SMA5921BT3GOSCT-ND
Zener Diode 6.8V 1.5W ±5% Surface Mount SMA

Zener Diode 6.8V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Zener Diodes - 6878143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878143
Zener Diodes 6878143
Diode Zener 6.8V 5% 1.5W SMA

Diode Zener 6.8V 5% 1.5W SMA

Supplier's Site
Zener Diodes - 6878143P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878143P
Zener Diodes 6878143P
Diode Zener 6.8V 5% 1.5W SMA

Diode Zener 6.8V 5% 1.5W SMA

Supplier's Site
Zener Diodes - 1632343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632343
Zener Diodes 1632343
Diode Zener 6.8V 5% 1.5W SMA

Diode Zener 6.8V 5% 1.5W SMA

Supplier's Site
 - 1SMA5921BT3G - Rochester Electronics
Newburyport, MA, United States
1.5 W Zener Diode Voltage Regulator 6.8 V

1.5 W Zener Diode Voltage Regulator 6.8 V

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMA5921BT3G - 084189-1SMA5921BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5921BT3G
084189-1SMA5921BT3G
Diodes - Zener - Single - 1SMA5921BT3G 084189-1SMA5921BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 084189-1SMA5921BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2.5μA @ 5.2V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 2.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 084189-1SMA5921BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2.5μA @ 5.2V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 2.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMA5921BT3G
Zener Diodes 1SMA5921BT3G
Zener Diodes 6.8V 1.5W

Zener Diodes 6.8V 1.5W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5921BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5921BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5921BT3G
DIODE ZENER 6.8V 1.5W SMA

DIODE ZENER 6.8V 1.5W SMA

Supplier's Site
Single Zener Diodes - 1SMA5921BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5921BT3G
Single Zener Diodes 1SMA5921BT3G
DIODE ZENER 6.8V 1.5W SMA

DIODE ZENER 6.8V 1.5W SMA

Supplier's Site Datasheet
Zener Diode, 1.5W, 6.8V, Sma; Zener Voltage Nom Onsemi - 26K5255 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 6.8V, Sma; Zener Voltage Nom Onsemi
26K5255
Zener Diode, 1.5W, 6.8V, Sma; Zener Voltage Nom Onsemi 26K5255
ZENER DIODE, 1.5W, 6.8V, SMA; Zener Voltage Nom:6.8V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxBT3G Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 1.5W, 6.8V, SMA; Zener Voltage Nom:6.8V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxBT3G Series; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 6.8V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi - 29X6259 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.8V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi
29X6259
Diode, Zener, 6.8V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi 29X6259
DIODE, ZENER, 6.8V, 1.5W, DO-214AC; Zener Voltage Nom:6.8V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA5921BT3 Series RoHS Compliant: Yes

DIODE, ZENER, 6.8V, 1.5W, DO-214AC; Zener Voltage Nom:6.8V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA5921BT3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMA5921BT3GOSDKR-ND 6878143 6878143P 1SMA5921BT3G 084189-1SMA5921BT3G 1SMA5921BT3G 1SMA5921BT3G 1SMA5921BT3G 26K5255
Product Name Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - 1SMA5921BT3G Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 1.5W, 6.8V, Sma; Zener Voltage Nom Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Package Sma DO-214AC SMA; SMA SMA; SMA SMA-2 SMA; SMA DO-214AC, SMA; SMA DO-214AC (SMA); SMA
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data